Polyester Film Capacitors 0.22µF 200V
0.22µF Film Capacitor 125V 250V Polyester, Metallized Radial
Type DMT radial-leaded, polyester film/foil non-inductively wound film capacitors feature compact size and moisture-resistive epoxy coating. High insulation resistance and low dissipation factor, Type DMT is an ideal choice for most applications, especially with high peak currents.
CAP FILM 0.22UF 10% 250VDC RAD
CAPACITOR, POLYESTER FILM, 0.22 UF, 250 V, 10%, RADIAL. FREE 2 YEAR RADWELL WARRANTY
| New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-DMT2P22K-F | 338-3214-ND | DMT2P22K-F | DMT2P22K-F | 17241722 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors | Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Capacitance Type | Fixed | Fixed | |||
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Metallized | ||
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |
| WVDC | 200 volts | 250 volts | 200 volts |