CAPACITOR, RADIAL, ELECTROLYTIC, 2200UF, 25V, 12.5X27 MM. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 20%, 25V, RADIAL; Capacitance:2200µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes
CAP ALUM 2200UF 20% 25V RADIAL
| Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 39056103 | 58T1654 | ECA-1EM222 |
| Product Name | Capacitor | Aluminum Electrolytic Capacitor, 2200Uf, 20%, 25V, Radial; Capacitance Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF |
| Lead Style | Radial | Radial | |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes |