CAPACITOR, 330UF, 2.5V, POLYMER ALU ELEC, 2917, CAPACITANCE:330F, VOLTAGE RATING:2.5V, AE CAPACITOR CASE:2917 [7343 METRIC], PRODUCT RANGE:SP-CAP GX SERIES, ESR:0.003OHM, LIFETIME @ TEMPERATURE:2000 HOURS @ 105°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP, 330UF, 2.5V, POLYMER ALU ELEC, 2917; Capacitance:330µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.003ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:10.2A RoHS Compliant: Yes
CAP ALUM POLY 330UF 20% 2.5V SMD
CAP ALUM POLY 330UF 20% 2.5V SMD
Aluminum Organic Polymer Capacitors 2.5VDC 330uF 3mOhm 10200mAr.m.s
| Radwell International | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 136908792 | 74AC7104 | EEF-GX0E331R | EEF-GX0E331R | EEF-GX0E331R |
| Product Name | Capacitor | Cap, 330Uf, 2.5V, Polymer Alu Elec, 2917; Capacitance Panasonic | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Capacitance Range | 3.30E8 microF | 330 microF | 330 microF | 330 microF | |
| Capacitance Type | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | ||||
| Capacitance Tolerance | 20 (+/- %) |