Panasonic Capacitors - Aluminum Electrolytic Capacitors ECA-1JHG102

Description
CAP ALUM 1000UF 20% 63V RADIAL
Description
CAP ALUM 1000UF 20% 63V RADIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - ECA-1JHG102 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ECA-1JHG102
Capacitors - Aluminum Electrolytic Capacitors ECA-1JHG102
CAP ALUM 1000UF 20% 63V RADIAL

CAP ALUM 1000UF 20% 63V RADIAL

Supplier's Site
Capacitor - 24695585 - Radwell International
Willingboro, NJ, United States
Capacitor
24695585
Capacitor 24695585
ALUMINUM ELECTROLYTIC CAPACITOR, CAPACITANCE: 1000UF; VOLTAGE RATING: 63V; NHG SERIES; TOLERANCE: 20%; RADIAL LEADED; DIAMETER:16MM; PACKAGING:EACH; HEIGHT:25MM ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR, CAPACITANCE: 1000UF; VOLTAGE RATING: 63V; NHG SERIES; TOLERANCE: 20%; RADIAL LEADED; DIAMETER:16MM; PACKAGING:EACH; HEIGHT:25MM ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Capacitors Capacitors
Product Number ECA-1JHG102 24695585
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0100152KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details