Panasonic Aluminum - Polymer Capacitors EEH-ZK1E471V

Description
CAP ALUM POLY 470UF 20% 25V SMD
Datasheet
Description
CAP ALUM POLY 470UF 20% 25V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - EEH-ZK1E471V - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZK1E471V
Aluminum - Polymer Capacitors EEH-ZK1E471V
CAP ALUM POLY 470UF 20% 25V SMD

CAP ALUM POLY 470UF 20% 25V SMD

Supplier's Site Datasheet
Capacitor - 136909633 - Radwell International
Willingboro, NJ, United States
Capacitor
136909633
Capacitor 136909633
CAPACITOR, 470UF, 25V, ALU ELEC, HYBRID, SMD, 10X 10.2, VOLTAGE RATING:25V, PRODUCT RANGE:ZK SERIES, CAPACITANCE TOLERANCE: 20%, AE CAPACITOR CASE:RADIAL CAN - SMD, ESR:0.02OHM, LIFETIME @ TEMPERATURE:4000 HOURS @ 125C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, 470UF, 25V, ALU ELEC, HYBRID, SMD, 10X 10.2, VOLTAGE RATING:25V, PRODUCT RANGE:ZK SERIES, CAPACITANCE TOLERANCE: 20%, AE CAPACITOR CASE:RADIAL CAN - SMD, ESR:0.02OHM, LIFETIME @ TEMPERATURE:4000 HOURS @ 125C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cap, 470Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 72AC4724 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
72AC4724
Cap, 470Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 72AC4724
CAP, 470UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, 470UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 72AC4725 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
72AC4725
Cap, 470Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 72AC4725
CAP, 470UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, 470UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEH-ZK1E471V - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEH-ZK1E471V
Capacitors - Aluminum - Polymer Capacitors EEH-ZK1E471V
CAP ALUM HYB 470UF 20% 25V SMD

CAP ALUM HYB 470UF 20% 25V SMD

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Radwell International Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number EEH-ZK1E471V 136909633 72AC4724 EEH-ZK1E471V
Product Name Aluminum - Polymer Capacitors Capacitor Cap, 470Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors
Capacitance Type Fixed Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor
Lead Style Radial Radial
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Electrolytic Capacitors - 338-2685-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers