CAP ALUM 330UF 20% 50V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 20%, 50V, SMD, AE CAPACITOR CASE:RADIAL CAN - SMD, CAPACITANCE:330F, VOLTAGE RATING:50V, ESR:0.12OHM, PRODUCT RANGE:FT SERIES, LIFETIME @ TEMPERATURE:2000 HOURS @ 85C, POLARITY:POLAR, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Aluminum Electrolytic Capacitors - SMD 330uF 50volts 10x10.2mm SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 20%, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):50V; ESR:0.12ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FT Series RoHS Compliant: Yes
CAP ALUM 330UF 20% 50V SMD
| Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEE-FT1H331AP | 39059168 | EEE-FT1H331AP | 31T8184 | EEE-FT1H331AP |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitors - SMD | Aluminum Electrolytic Capacitor, 330Uf, 20%, 50V, Smd; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount | ||
| Technology | Single-Layer | Film Capacitors | |||
| Applications | Automotive; Automotive | Automotive | |||
| Capacitance Type | Fixed | Fixed | Fixed | ||
| Features | Polarized | Polarized | Polarized |