CAP ALUM 220UF 20% 10V SMD
CAPACITOR, SMD, ELECTROLYTIC, 220UF, 10V, 8X10.2 MM. FREE 2 YEAR RADWELL WARRANTY
CAP, ALU ELEC, 220UF, 10V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):10V; ESR:0.2ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TC Series; Product Length:- RoHS Compliant: Yes
CAP, ALU ELEC, 220UF, 10V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):10V; ESR:0.2ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TC Series; Product Length:- RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - SMD 10volts 220uf 8x10.2mm
| Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEE-TC1A221P | 87499488 | 85Y0936 | EEE-TC1A221P |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Cap, Alu Elec, 220Uf, 10V, Rad Can Smd; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitors - SMD |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | ||
| Technology | Single-Layer | |||
| Applications | Automotive; Automotive, High Temperature Reflow | |||
| Capacitance Type | Fixed | Fixed | ||
| Features | Polarized | Polarized |