CAPACITOR, 6800UF, 6.3V, ALU ELEC, RADIAL, CAPACITANCE:6800F, VOLTAGE RATING:6.3V, PRODUCT RANGE:FS SERIES, CAPACITANCE TOLERANCE: 20%, CAPACITOR TERMINALS:RADIAL LEADED, LIFETIME @ TEMPERATURE:10000 HOURS @ 105C, POLARITY:POLAR, ESR:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 6800uF 10000H 12.5x30mm
CAP, 6800UF, 6.3V, ALU ELEC, RADIAL; Capacitance:6800µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
CAP ALUM 6800UF 20% 6.3V RADIAL
| Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 87501236 | EEU-FS0J682L | 73AC9359 | EEU-FS0J682L |
| Product Name | Capacitor | Aluminum Electrolytic Capacitors - Radial Leaded | Cap, 6800Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Capacitance Range | 6.80E9 microF | 6800 microF | 6800 microF | |
| Lead Style | Radial | Radial | ||
| Capacitance Type | Fixed | Fixed | ||
| RoHS Compliant | Yes |