Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FK1J470L

Description
CAP ALUM 47UF 20% 63V SMD
Datasheet
Description
CAP ALUM 47UF 20% 63V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1J470L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1J470L
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1J470L
CAP ALUM 47UF 20% 63V SMD

CAP ALUM 47UF 20% 63V SMD

Supplier's Site
Capacitor - 136905435 - Radwell International
Willingboro, NJ, United States
Capacitor
136905435
Capacitor 136905435
CAPACITOR, SMD, ALUM ELECTROLYTIC, 47UF, 63V, 8X10.2 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SMD, ALUM ELECTROLYTIC, 47UF, 63V, 8X10.2 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cap, 47Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6672 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6672
Cap, 47Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6672
CAP, 47UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 47UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6673 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6673
Cap, 47Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6673
CAP, 47UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 47UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE-FK1J470L 136905435 77AH6672
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Cap, 47Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 101C243U030AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701138 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers