CAP ALUM 100UF 20% 6.3V SMD
CAPACITOR, ALUMINUM ELECTROLYTIC, 100UF, 6.3V, 20%, SMD, 6X5.8MM, FP SERIES, RIPPLE CURRENT AC:300MA ;ROHS COMPLIANT: YES, CUT TAPE. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):6.3V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Width:-RoHS Compliant: Yes
CAP ALUM 100UF 20% 6.3V SMD
| Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEE-FP0J101AP | 24694965 | 97W6942 | EEE-FP0J101AP |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitor, 100Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount | |
| Technology | Single-Layer | Film Capacitors | ||
| Applications | Automotive; Automotive | Automotive | ||
| Capacitance Type | Fixed | Fixed | Fixed | |
| Features | Polarized | Polarized | Polarized |