CAP ALUM 330UF 20% 35V RADIAL
CAPACITOR, RADIAL, ELECTROLYTIC, 330UF, 35V, LIHR, 10X16 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 330UF 20% 35V RADIAL
| Acme Chip Technology Co., Limited | Radwell International | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEU-FM1V331B | 95674599 | 590-EEU-FM1V331B |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | CAP ALUM 330UF 20% 35V RADIAL |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Single-Layer | ||
| Applications | General Purpose; General Purpose | ||
| Capacitance Type | Fixed | ||
| Features | Polarized |