Aluminum Electrolytic Capacitors - SMD 35VDC 470uF 20% Anti-Vibe AEC-Q200
CAP, 470UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):35V; ESR:0.06ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:Medium-size FK Series RoHS Compliant: Yes
CAP ALUM 470UF 20% 35V SMD
CAPACITOR, SMD, ELECTROLYTIC, 470UF, 35V, 20%, 12.5X13.8 MM. FREE 2 YEAR RADWELL WARRANTY
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEE-FK1V471AV | 26AH6752 | EEE-FK1V471AV | 120630896 |
| Product Name | Aluminum Electrolytic Capacitors - SMD | Cap, 470Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Capacitance Type | Fixed | Fixed | ||
| RoHS Compliant | Yes | |||
| Features | Polarized | Polarized | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF | |
| WVDC | 35 volts | 35 volts |