CAPACITOR, SMD, ELECTROLYTIC, 220UF, 10V, 105C, 6.3X5.8 MM. FREE 2 YEAR RADWELL WARRANTY
CAP, 220UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):10V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:6.3mm RoHS Compliant: Yes
CAP, 220UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):10V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:6.3mm RoHS Compliant: Yes
CAP ALUM 220UF 20% 10V SMD
| Radwell International | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 136904116 | 70AH0862 | EEE-FN1A221UP |
| Product Name | Capacitor | Cap, 220Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | |
| Capacitance Range | 220 microF | 220 microF | 220 microF |
| Mounting Style | Surface Mount Technology | Surface Mount Technology; Radial, Can - SMD | |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes |