Panasonic Aluminum Capacitors - EEE-FT1C221AP EEE-FT1C221AP

Description
Manufacturer: Panasonic Win Source Part Number: 870141-EEE-FT1C221AP Series: FT Operating Temperature Range: -55°C ~ 105°C Features: 220 µF 16 V Aluminum Electrolytic Capacitors Radial, Can - SMD 260mOhm @ 100kHz 2000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: P15089CT, P15089DKR, EEEFT1C221AP, P15089TR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870141-EEE-FT1C221AP Series: FT Operating Temperature Range: -55°C ~ 105°C Features: 220 µF 16 V Aluminum Electrolytic Capacitors Radial, Can - SMD 260mOhm @ 100kHz 2000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: P15089CT, P15089DKR, EEEFT1C221AP, P15089TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - EEE-FT1C221AP - 870141-EEE-FT1C221AP - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEE-FT1C221AP
870141-EEE-FT1C221AP
Aluminum Capacitors - EEE-FT1C221AP 870141-EEE-FT1C221AP
Manufacturer: Panasonic Win Source Part Number: 870141-EEE-FT1C221AP Series: FT Operating Temperature Range: -55°C ~ 105°C Features: 220 µF 16 V Aluminum Electrolytic Capacitors Radial, Can - SMD 260mOhm @ 100kHz 2000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: P15089CT, P15089DKR, EEEFT1C221AP, P15089TR

Manufacturer: Panasonic
Win Source Part Number: 870141-EEE-FT1C221AP
Series: FT
Operating Temperature Range: -55°C ~ 105°C
Features: 220 µF 16 V Aluminum Electrolytic Capacitors Radial, Can - SMD 260mOhm @ 100kHz 2000 Hrs @ 105°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: P15089CT, P15089DKR, EEEFT1C221AP, P15089TR

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 16V Capacitor
58-EEE-FT1C221AP
SMD 220uF 16V Capacitor 58-EEE-FT1C221AP
220uF 16V 20% Aluminum Electrolytic Capacitor, 105°C, SMD Product overview: EEE-FT1C221AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FT1C221AP can be used for catalog matching and distributor lookup.

220uF 16V 20% Aluminum Electrolytic Capacitor, 105°C, SMD Product overview: EEE-FT1C221AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FT1C221AP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor - 39059120 - Radwell International
Willingboro, NJ, United States
Capacitor
39059120
Capacitor 39059120
CAPACITOR, SMD, ALUMINUM ELECTROLYTIC, 220UF, 16V, 6.3X6.1 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SMD, ALUMINUM ELECTROLYTIC, 220UF, 16V, 6.3X6.1 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminum Electrolytic Capacitor, 220Uf, 20%, 16V, Smd; Capacitor Case / Package Panasonic - 73T9159 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 20%, 16V, Smd; Capacitor Case / Package Panasonic
73T9159
Aluminum Electrolytic Capacitor, 220Uf, 20%, 16V, Smd; Capacitor Case / Package Panasonic 73T9159
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 20%, 16V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FT Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 20%, 16V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FT Series RoHS Compliant: Yes

Supplier's Site Datasheet
CAP ALUM 220UF 20% 16V SMD - 590-EEE-FT1C221AP - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 220UF 20% 16V SMD
590-EEE-FT1C221AP
CAP ALUM 220UF 20% 16V SMD 590-EEE-FT1C221AP
CAP ALUM 220UF 20% 16V SMD

CAP ALUM 220UF 20% 16V SMD

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEE-FT1C221AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FT1C221AP
Capacitors - Aluminum Electrolytic Capacitors EEE-FT1C221AP
CAP ALUM 220UF 20% 16V SMD

CAP ALUM 220UF 20% 16V SMD

Supplier's Site
Aluminum Electrolytic Capacitors - EEE-FT1C221AP - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EEE-FT1C221AP
Aluminum Electrolytic Capacitors EEE-FT1C221AP
CAP ALUM 220UF 20% 16V SMD

CAP ALUM 220UF 20% 16V SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 870141-EEE-FT1C221AP 58-EEE-FT1C221AP 39059120 73T9159 590-EEE-FT1C221AP EEE-FT1C221AP EEE-FT1C221AP
Product Name Aluminum Capacitors - EEE-FT1C221AP SMD 220uF 16V Capacitor Capacitor Aluminum Electrolytic Capacitor, 220Uf, 20%, 16V, Smd; Capacitor Case / Package Panasonic CAP ALUM 220UF 20% 16V SMD Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Radial, Can - SMD Surface Mount Technology; Surface Mount
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C463U050EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701262 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504X332K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details