CAP, 1000UF, 35V, ALU ELEC, RADIAL; Capacitance:1000µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
CAP ALUM 1000UF 20% 35V RADIAL
CAPACITOR, ELECTOLYTIC, RADIAL, 1000UF, 35V, 12.5X20 MM. FREE 2 YEAR RADWELL WARRANTY
Aluminum Electrolytic Capacitors - Radial Leaded 35VDC 1000uF 20% ESR 0.038ohm AECQ200
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 74AC7125 | EEU-FP1V102 | 102132608 | EEU-FP1V102 |
| Product Name | Cap, 1000Uf, 35V, Alu Elec, Radial; Capacitance Panasonic | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | ||
| RoHS Compliant | Yes | |||
| Features | Polarized | Polarized | ||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF |