TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CK45-R3FD102K-NRA

Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet
Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CK45-R3FD102K-NRA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CK45-R3FD102K-NRA
Disc Type Multilayer Ceramic Capacitor CK45-R3FD102K-NRA
High Voltage (1000V and over), Low Dissipation

High Voltage (1000V and over), Low Dissipation

Supplier's Site
Ceramic Capacitors - 445-16028-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-16028-ND
Ceramic Capacitors 445-16028-ND
1000pF ±10% 3000V (3kV) Ceramic Capacitor R Radial, Disc

1000pF ±10% 3000V (3kV) Ceramic Capacitor R Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CK45-R3FD102K-NRA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK45-R3FD102K-NRA
Ceramic Capacitors CK45-R3FD102K-NRA
CAP CER 1000PF 3KV RADIAL

CAP CER 1000PF 3KV RADIAL

Supplier's Site Datasheet
Capacitor - 67186975 - Radwell International
Willingboro, NJ, United States
Capacitor
67186975
Capacitor 67186975
CAPACITOR, RADIAL DISC, .001UF, 3000V, CERAMIC, 12X16MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL DISC, .001UF, 3000V, CERAMIC, 12X16MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global) Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CK45-R3FD102K-NRA 445-16028-ND CK45-R3FD102K-NRA 67186975
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000300GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitor - 101C243T050EB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers