Panasonic Capacitor EEU-FR1E182

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 1800UF, 25V, 20%, RADIAL, 12.5X25MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 1800UF, 25V, 20%, RADIAL, 12.5X25MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 24694461 - Radwell International
Willingboro, NJ, United States
Capacitor
24694461
Capacitor 24694461
ALUMINUM ELECTROLYTIC CAPACITOR, 1800UF, 25V, 20%, RADIAL, 12.5X25MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR, 1800UF, 25V, 20%, RADIAL, 12.5X25MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminum Electrolytic Capacitor, 1800Uf, 25V, 20%, Radial; Capacitance Panasonic - 74R3430 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1800Uf, 25V, 20%, Radial; Capacitance Panasonic
74R3430
Aluminum Electrolytic Capacitor, 1800Uf, 25V, 20%, Radial; Capacitance Panasonic 74R3430
ALUMINUM ELECTROLYTIC CAPACITOR, 1800UF, 25V, 20%, RADIAL; Capacitance:1800µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1800UF, 25V, 20%, RADIAL; Capacitance:1800µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-FR1E182 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FR1E182
Capacitors - Aluminum Electrolytic Capacitors EEU-FR1E182
CAP ALUM 1800UF 20% 25V RADIAL

CAP ALUM 1800UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 24694461 74R3430 EEU-FR1E182
Product Name Capacitor Aluminum Electrolytic Capacitor, 1800Uf, 25V, 20%, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF 1800 microF 1800 microF
Lead Style Radial Radial
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 338-101153U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers