CAP, 1500UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):6.3V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:10mmRoHS Compliant: Yes
CAPACITOR, 1500UF, 6.3V, ALU ELEC, SMD, AE CAPACITOR CASE:RADIAL CAN - SMD, CAPACITANCE:1500F, VOLTAGE RATING:6.3V, ESR:0.08OHM, PRODUCT RANGE:FK SERIES, LIFETIME @ TEMPERATURE:2000 HOURS @ 105°C, POLARITY:POLAR, RIPPLE CURRENT AC:850MA ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 1500UF 20% 6.3V SMD
| Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 26AH6602 | 136902895 | EEE-FK0J152V |
| Product Name | Cap, 1500Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | |
| Features | Polarized | Polarized | |
| Capacitance Range | 1500 microF | 1.50E9 microF | 1500 microF |
| WVDC | 6.3 volts | 6.3 volts | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |