ALUMINUM ELECTROLYTIC CAPACITOR, 560UF, 25V, 20%, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:560µF; Voltage(DC):25V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:FP; Product Length:- RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 560UF, 25V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:560µF; Voltage(DC):25V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes
CAP ALUM 560UF 20% 25V SMD
CAPACITOR, SMD, ALUMINUM ELECTROLYTIC, 560UF, 25V, 20%, 10.30X10.30MM. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 94M6997 | 01X0852 | EEE-FPE561UAP | 24694745 |
| Product Name | Aluminum Electrolytic Capacitor, 560Uf, 25V, 20%, Smd; Ae Capacitor Case Panasonic | Aluminum Electrolytic Capacitor, 560Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | ||
| Features | Polarized | Polarized | Polarized | |
| Capacitance Range | 560 microF | 560 microF | 560 microF | 560 microF |