High-Cap Screw Terminal Aluminum Electrolytic Capacitor
4700µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 36mOhm @ 120Hz 2000 Hrs @ 85°C
ALUMINUM ELECTROLYTIC CAPACITOR, SCREW, CAPACITANCE:4700F, VOLTAGE RATING:40V, PRODUCT RANGE:CGS SERIES, LIFETIME @ TEMPERATURE:3000 HOURS @ 105C, CAPACITANCE TOLERANCE:+75%, -10%, CAPACITOR TERMINALS:SCREW ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 4700UF 40V SCREW
| New Yorker Electronics Co., Inc. | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-CGS472U040R2C | 338-4033-ND | 17527264 | CGS472U040R2C |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Packing Method | Carton | Bulk | Bulk; Bulk | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized |