Cornell Dubilier Aluminum Electrolytic Capacitors DCMC743U075DC2B

Description
74000µF 75V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 12.9mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
74000µF 75V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 12.9mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-1223-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1223-ND
Aluminum Electrolytic Capacitors 338-1223-ND
74000µF 75V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 12.9mOhm @ 120Hz 2000 Hrs @ 85°C

74000µF 75V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 12.9mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-DCMC743U075DC2B - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-DCMC743U075DC2B
Aluminum Electrolytic Capacitors 2002-DCMC743U075DC2B
85 °C High Capacitance, Screw Terminal, Aluminum

85 °C High Capacitance, Screw Terminal, Aluminum

Supplier's Site Datasheet
Capacitor - 17403507 - Radwell International
Willingboro, NJ, United States
Capacitor
17403507
Capacitor 17403507
ALUMINUM ELECTROLYTIC CAPACITOR 74000UF, 75V, +75, -10%, SCREW, CAPACITANCE:74000F, VOLTAGE RATING:75V, PRODUCT RANGE:DCMC SERIES, CAPACITANCE TOLERANCE:+75%, -10%, CAPACITOR TERMINALS:SCREW, LIFETIME @ TEMPERATURE:2000 HOURS @ 85¦CROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR 74000UF, 75V, +75, -10%, SCREW, CAPACITANCE:74000F, VOLTAGE RATING:75V, PRODUCT RANGE:DCMC SERIES, CAPACITANCE TOLERANCE:+75%, -10%, CAPACITOR TERMINALS:SCREW, LIFETIME @ TEMPERATURE:2000 HOURS @ 85¦CROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - DCMC743U075DC2B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
DCMC743U075DC2B
Capacitors - Aluminum Electrolytic Capacitors DCMC743U075DC2B
CAP ALUM 74000UF 75V SCREW

CAP ALUM 74000UF 75V SCREW

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 338-1223-ND 2002-DCMC743U075DC2B 17403507 DCMC743U075DC2B
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C413U050BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525004P70HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details