CAP, 100UF, 80V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):80V; ESR:0.32ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:Medium-size FK Series RoHS Compliant: Yes
CAPACITOR ALUM ELEC, 100UF, 80V, SMD, 12.5X13.5MM. FREE 2 YEAR RADWELL WARRANTY
Aluminum Electrolytic Capacitors - SMD 80VDC 100uF 20% Anti-Vibe AEC-Q200
CAP ALUM 100UF 20% 80V SMD
| Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 26AH6723 | 136903810 | EEE-FK1K101AV | EEE-FK1K101AV |
| Product Name | Cap, 100Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic | Capacitor | Aluminum Electrolytic Capacitors - SMD | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | ||
| RoHS Compliant | Yes | |||
| Features | Polarized | Polarized | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | |
| WVDC | 80 volts | 80 volts |