CAPACITOR, RADIAL, ELECTROLYTIC, 1200UF, 50V, 105C, 16X25 MM, 7.5LS. FREE 2 YEAR RADWELL WARRANTY
CAP, 1200UF, 50V, ALU ELEC, RADIAL; Capacitance:1200µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
CAP ALUM 1200UF 20% 50V RADIAL
Aluminum Electrolytic Capacitors - Radial Leaded 50VDC 1200uF 10000H 16x25mm
| Radwell International | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 87501456 | 73AC9436 | EEU-FS1H122 | EEU-FS1H122 |
| Product Name | Capacitor | Cap, 1200Uf, 50V, Alu Elec, Radial; Capacitance Panasonic | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Capacitance Range | 1200 microF | 1200 microF | 1200 microF | |
| Lead Style | Radial | Radial | ||
| Capacitance Type | Fixed | Fixed | ||
| RoHS Compliant | Yes |