Panasonic Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 22 F, 20%, 450 V, 16 Mm Rohs Compliant Panasonic ECA2WHG220

Description
Aluminium Electrolytic Capacitor, AEC-Q200 NHG Series, 22 - F, - 20%, 450 V, 16 mm RoHS Compliant: Yes
Datasheet
Description
Aluminium Electrolytic Capacitor, AEC-Q200 NHG Series, 22 - F, - 20%, 450 V, 16 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 22 F, 20%, 450 V, 16 Mm Rohs Compliant Panasonic - 62W6313 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 22 F, 20%, 450 V, 16 Mm Rohs Compliant Panasonic
62W6313
Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 22 F, 20%, 450 V, 16 Mm Rohs Compliant Panasonic 62W6313
Aluminium Electrolytic Capacitor, AEC-Q200 NHG Series, 22 - F, - 20%, 450 V, 16 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 NHG Series, 22 - F, - 20%, 450 V, 16 mm RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 22UF;VOL-RTG 450V ; RADIAL; NHG - 70067869 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 22UF;VOL-RTG 450V ; RADIAL; NHG
70067869
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 22UF;VOL-RTG 450V ; RADIAL; NHG 70067869
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 22UF;VOL-RTG 450V ; RADIAL; NHG

CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 22UF;VOL-RTG 450V ; RADIAL; NHG

Supplier's Site
Capacitor - 24695159 - Radwell International
Willingboro, NJ, United States
Capacitor
24695159
Capacitor 24695159
ALUMINIUM ELECTROLYTIC CAPACITOR, AEC-Q200 NHG SERIES, 22 - F, - 20%, 450 V, 16 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINIUM ELECTROLYTIC CAPACITOR, AEC-Q200 NHG SERIES, 22 - F, - 20%, 450 V, 16 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Capacitors Capacitors Capacitors
Product Number 62W6313 70067869 24695159
Product Name Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 22 F, 20%, 450 V, 16 Mm Rohs Compliant Panasonic CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 22UF;VOL-RTG 450V ; RADIAL; NHG Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 338-101C483U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers