Cornell Dubilier Capacitor DCM153U016AH2B

Description
MIN QTY 40 ALUMINUM ELECTROLYTIC CAPACITOR; CAPACITOR TYPE:COMPUTER GRADE; CAPACITANCE:15000µF ; VOLTAGE RATING:16V; CAPACITOR DIELECTRIC MATERIAL:ALU. FREE 2 YEAR RADWELL WARRANTY
Description
MIN QTY 40 ALUMINUM ELECTROLYTIC CAPACITOR; CAPACITOR TYPE:COMPUTER GRADE; CAPACITANCE:15000µF ; VOLTAGE RATING:16V; CAPACITOR DIELECTRIC MATERIAL:ALU. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 17608632 - Radwell International
Willingboro, NJ, United States
Capacitor
17608632
Capacitor 17608632
MIN QTY 40 ALUMINUM ELECTROLYTIC CAPACITOR; CAPACITOR TYPE:COMPUTER GRADE; CAPACITANCE:15000µF ; VOLTAGE RATING:16V; CAPACITOR DIELECTRIC MATERIAL:ALU. FREE 2 YEAR RADWELL WARRANTY

MIN QTY 40 ALUMINUM ELECTROLYTIC CAPACITOR; CAPACITOR TYPE:COMPUTER GRADE; CAPACITANCE:15000µF; VOLTAGE RATING:16V; CAPACITOR DIELECTRIC MATERIAL:ALU. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Capacitors
Product Number 17608632
Product Name Capacitor
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic - 101C533U030AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701032 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers