ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 250V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes
CAP ALUM 100UF 20% 250V RADIAL
CAPACITOR, ELECTROLYTIC, 100UF, 250V, 105C, 20%, RADIAL, LS 7.5MM, 16X31.5MM. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 49W6605 | EEU-EB2E101 | 43854979 |
| Product Name | Aluminum Electrolytic Capacitor, 100Uf, 250V, 20%, Radial; Capacitance Panasonic | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | ||
| Features | Polarized | Polarized | |
| Capacitance Range | 100 microF | 100 microF | 100 microF |