CAP ALUM 4700UF 20% 100V SNAP
DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINUM ELECTROLYTIC, SERIES TS-UP, 4700F, 100V, RADIAL, CAN - SNAP-IN, POLAR, 71MOHM @ 120HZ, 3000 HRS @ 85C, LEAD SPACING 10MM, 35X40MM. FREE 2 YEAR RADWELL WARRANTY
| Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ECO-S2AP472EA | 95679577 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Capacitance Type | Fixed | |
| Features | Polarized |