Aluminum Electrolytic Capacitors - Radial Leaded 80VDC 150uF 930mA Polar
CAP ALUM 150UF 20% 80V RADIAL
CAPACITOR, RADIAL, ELECTROLYTIC, 150UF, 80V, 105C, 10X17.5 MM, 5LS. FREE 2 YEAR RADWELL WARRANTY
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEU-FS1K151 | EEU-FS1K151 | 136911384 |
| Product Name | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Single-Layer | ||
| Applications | General Purpose; General Purpose | ||
| Capacitance Type | Fixed | ||
| Features | Polarized |