Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FS1V272

Description
CAP ALUM 2700UF 20% 35V RADIAL
Datasheet
Description
CAP ALUM 2700UF 20% 35V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS1V272 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS1V272
Capacitors - Aluminum Electrolytic Capacitors EEU-FS1V272
CAP ALUM 2700UF 20% 35V RADIAL

CAP ALUM 2700UF 20% 35V RADIAL

Supplier's Site
Capacitor - 87501511 - Radwell International
Willingboro, NJ, United States
Capacitor
87501511
Capacitor 87501511
CAPACITOR, RADIAL, ELECTROLYTIC, 2700UF 35V, 20%, 105C, 16X25 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, ELECTROLYTIC, 2700UF 35V, 20%, 105C, 16X25 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cap, 2700Uf, 35V, Alu Elec, Radial; Capacitance Panasonic - 73AC9457 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2700Uf, 35V, Alu Elec, Radial; Capacitance Panasonic
73AC9457
Cap, 2700Uf, 35V, Alu Elec, Radial; Capacitance Panasonic 73AC9457
CAP, 2700UF, 35V, ALU ELEC, RADIAL; Capacitance:2700µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 2700UF, 35V, ALU ELEC, RADIAL; Capacitance:2700µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEU-FS1V272 87501511 73AC9457
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Cap, 2700Uf, 35V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-050525000180FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details