Panasonic Aluminium Capacitors EEUFC1C152

Description
FC radial elec cap 1500uF 16V
Request a Quote Datasheet
Description
FC radial elec cap 1500uF 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571931 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571931
Aluminium Capacitors 571931
FC radial elec cap 1500uF 16V

FC radial elec cap 1500uF 16V

Supplier's Site
Aluminium Capacitors - 571931P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571931P
Aluminium Capacitors 571931P
FC ELEC CAP 1500UF 16V

FC ELEC CAP 1500UF 16V

Supplier's Site
Aluminium Capacitors - 9193659 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9193659
Aluminium Capacitors 9193659
FC Radial Elec Cap 1500uF 16V

FC Radial Elec Cap 1500uF 16V

Supplier's Site
Cap, 1500Μf, 16V, 20%; Capacitance Panasonic - 85Y5077 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Μf, 16V, 20%; Capacitance Panasonic
85Y5077
Cap, 1500Μf, 16V, 20%; Capacitance Panasonic 85Y5077
CAP, 1500µF, 16V, 20%; Capacitance:1500µF; Voltage Rating:16V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:20mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1500µF, 16V, 20%; Capacitance:1500µF; Voltage Rating:16V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:20mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 43855187 - Radwell International
Willingboro, NJ, United States
Capacitor
43855187
Capacitor 43855187
CAPACITOR, 1500F, 16V, 20%, CAPACITANCE:1500F, VOLTAGE RATING:16V, PRODUCT RANGE:FC SERIES, CAPACITANCE TOLERANCE:± 20%, CAPACITOR TERMINALS:RADIAL LEADED, DIAMETER:12.5MM, LEAD SPACING:5MM, HEIGHT:20MM, OPERATING TEMPERATURE MIN:-55°C, ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, 1500F, 16V, 20%, CAPACITANCE:1500F, VOLTAGE RATING:16V, PRODUCT RANGE:FC SERIES, CAPACITANCE TOLERANCE:± 20%, CAPACITOR TERMINALS:RADIAL LEADED, DIAMETER:12.5MM, LEAD SPACING:5MM, HEIGHT:20MM, OPERATING TEMPERATURE MIN:-55°C, ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 571931 571931P 85Y5077 43855187
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 1500Μf, 16V, 20%; Capacitance Panasonic Capacitor
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF 1.50E9 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers