CAPACITOR, SMD, ALUM ELECTROLYTIC, 220UF, 35V, 8X10 MM. FREE 2 YEAR RADWELL WARRANTY
CAP, 220UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):35V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:8mm RoHS Compliant: Yes
CAP ALUM 220UF 20% 35V SMD
| Radwell International | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 136903896 | 26AH6743 | EEE-FK1V221V |
| Product Name | Capacitor | Cap, 220Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF |
| Mounting Style | Surface Mount Technology | Surface Mount Technology; Radial, Can - SMD | |
| Capacitance Type | Fixed | Fixed |