Radwell International Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| (PRICE/TC) CAP, 150UF, 4V, TANT, POLYMER, CASE V; CAPACITANCE:150µF; CAPACITANCE TOLERANCE:± 20%; VOLTAGE RATING:4V; PRODUCT RANGE:VPOLYTAN T55 SERIES; MANUFACTURER SIZE CODE:V; ESR:0.015OHM; LENGTH:7.3MM; WIDTH:4.3MM; HEIGHT:1.9MM ROHS COMPLIANT: YES. FREE 2... | |
| (PRICE/TC) CAP, 15UF, 25V, TANT, CASE C; CAPACITANCE:15µF; VOLTAGE RATING:25V; TANTALUM CAPACITOR CASE:2312 [6032 METRIC]; PRODUCT RANGE:TANTAMOUNT TR3 SERIES; CAPACITANCE TOLERANCE:± 10%; OPERATING TEMPERATURE MIN:-55°C; ESR:0.425OHM ROHS COMPLIANT: YES. FREE... | |
| (PRICE/TC) CAP, 22UF, 35V, TANT, POLYMER, CASE D; CAPACITANCE:22µF; CAPACITANCE TOLERANCE:± 20%; VOLTAGE RATING:35V; PRODUCT RANGE:VPOLYTAN T55 SERIES; MANUFACTURER SIZE CODE:D; ESR:0.12OHM; LENGTH:7.3MM; WIDTH:4.3MM; HEIGHT:2.8MM ROHS COMPLIANT: YES. FREE 2... | |
| (PRICE/TC) CAP, 33UF, 25V, TANT, CASE D; CAPACITANCE:33µF; VOLTAGE RATING:25V; TANTALUM CAPACITOR CASE:2917 [7343 METRIC]; PRODUCT RANGE:TH3 SERIES; CAPACITANCE TOLERANCE:± 10%; OPERATING TEMPERATURE MIN:-55°C; OPERATING TEMPERATURE MAX:150°C ROHS COMPLIA. FREE... | |
| (PRICE/TC) SURFACE MOUNT TANTALUM CAPACITOR, TAJ SERIES, 0.1 F, 10%, 35 V, 0805 [2012 METRIC], R ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC) SURFACE MOUNT TANTALUM CAPACITOR, TAJ SERIES, 1 F, 10%, 50 V, 1210 [3528 METRIC], B ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC) SURFACE MOUNT TANTALUM CAPACITOR, TAJ SERIES, 2.2 F, 10%, 35 V, 1411 [3528 METRIC], T ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC) SURFACE MOUNT TANTALUM CAPACITOR, TAJ SERIES, 22 F, 20%, 25 V, 2917 [7343 METRIC], D ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC) SURFACE MOUNT TANTALUM CAPACITOR, TANTAMOUNTR, TR3 SERIES, 470 F, 10%, 6.3 V, 2917 [7343 METRIC] ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC) TANTALUM CAPACITOR, 100UF, 20V, 0.5 OHM, 0.1, 2917, CAPACITANCE:100¦F, VOLTAGE RATING:20V, TANTALUM CAPACITOR CASE:2917 [7343 METRIC], PRODUCT RANGE:TAJ SERIES, CAPACITANCE TOLERANCE:¦ 10%, OPERATING TEMPERATURE MIN:-55¦C, ESR:0.5OHMROHS COMPLI. FREE 2... | |
| (PRICE/TC) TANTALUM CAPACITOR, 15UF, 35V, 0.9 OHM, 0.1, 2917, CAPACITANCE:15¦F, VOLTAGE RATING:35V, TANTALUM CAPACITOR CASE:2917 [7343 METRIC], PRODUCT RANGE:TAJ SERIES, CAPACITANCE TOLERANCE:¦ 10%, OPERATING TEMPERATURE MIN:-55¦C, ESR:0.9OHM ROHS COMPLIA. FREE... | |
| (PRICE/TC) TANTALUM CAPACITOR, 220UF, 10V, 0.5 OHM, 0.1, 2917, CAPACITANCE:220¦F, VOLTAGE RATING:10V, TANTALUM CAPACITOR CASE:2917 [7343 METRIC], PRODUCT RANGE:TAJ SERIES, CAPACITANCE TOLERANCE:¦ 10%, OPERATING TEMPERATURE MIN:-55¦C, ESR:0.5OHMROHS COMPLI. FREE 2... | |
| (PRICE/TC) TANTALUM CAPACITOR, 330UF, 10V, 0.1 OHM, 0.1, 2917, CAPACITANCE:330¦F, VOLTAGE RATING:10V, TANTALUM CAPACITOR CASE:2917 [7343 METRIC], PRODUCT RANGE:TPS SERIES, CAPACITANCE TOLERANCE:¦ 10%, OPERATING TEMPERATURE MIN:-55¦C, ESR:0.1OHMROHS COMPLI. FREE 2... | |
| (PRICE/TC) TANTALUM CAPACITOR, 47UF, 16V, 0.35 OHM, 0.1, 2312, CAPACITANCE:47¦F, VOLTAGE RATING:16V, TANTALUM CAPACITOR CASE:2312 [6032 METRIC], PRODUCT RANGE:TPS SERIES, CAPACITANCE TOLERANCE:¦ 10%, OPERATING TEMPERATURE MIN:-55¦C, ESR:0.35OHMROHS COMPLI. FREE 2... | |
| (PRICE/TC) TANTALUM CAPACITOR, 68UF, 20V, 0.4 OHM, 0.1, 2917, CAPACITANCE:68¦F, VOLTAGE RATING:20V, TANTALUM CAPACITOR CASE:2917 [7343 METRIC], PRODUCT RANGE:TAJ SERIES, CAPACITANCE TOLERANCE:¦ 10%, OPERATING TEMPERATURE MIN:-55¦C, ESR:0.4OHM ROHS COMPLIA. FREE... | |
| (PRICE/TC), CAPACITOR, SMD, TANTALUM, 47 UF, 35 V, CASE SIZE 7343 / 2917. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC), CAPACITOR, TANT, 100 F MOLDED TANTALUM CAPACITORS 10 V 2312 (6032 METRIC) ,100MOHM @ 100KHZ, SMD. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC), CAPACITOR, TANTALUM, 22UF 25V, 0.8 OHM, 0.2, 7343-31, CAPACITANCE 22F, VOLTAGE RATING 25V, CASE 2917 [7343 METRIC], CAPACITANCE TOLERANCE 20%, OPERATING TEMPERATURE MIN-55C, ROHS COMPLIANT YES. FREE 2 YEAR... | |
| (PRICE/TC), CAPACITOR, TANTALUM, 330UF, 16V, CASE X; PRODUCT RANGE:T521 SERIES; CAPACITANCE:330 F; TANTALUM CAPACITOR CASE:2917 [7343 METRIC]; ESR:0.025OHM; VOLTCAPACITOR,. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC), CAPACITOR, TANTALUM,100UF 25V, 10%, T521 SERIES, 40MOHM @ 100KHZ, SMD, 2917 (7343 METRIC), ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC), SURFACE MOUNT TANTALUM CAPACITOR, T491 SERIES, 330 F, 10%, 10 V, 2917 [7343 METRIC], D ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC), SURFACE MOUNT TANTALUM CAPACITOR, T491 SERIES, CAPACITANCE: 33UF, TOLERANCE: 10%, VOLTAGE: 16V DC, 2917 [7343 METRIC], MAX OPERATING TEMP: 125°C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC), TANTALUM CAPACITOR 330UF6.3V 0.025 OHM 7343-31 20%, FULL REEL; CAPACITANCE:330 F; VOLTAGE RATING:6.3V; PRODUCT RANGE:T520 SERIES; CAPACITANCE TOLERANCE: 20%; MANUFACTURER SIZE CODE:D; ESR:0.025OHM; OPERATING TEMPERATURE MIN:-55 C ;ROHS COMPLIA. | |
| (PRICE/TC), TANTALUM CAPACITOR, 100UF 10V 0.7 OHM 20%, 7343-31, CAPACITANCE:100F, VOLTAGE RATING:10V, TANTALUM CAPACITOR CASE:2917 [7343 METRIC], PRODUCT RANGE:T491 SERIES, CAPACITANCE TOLERANCE: 20%, OPERATING TEMPERATURE MIN:-55C ROHS COMPLIANT: YES. FREE... | |
| (PRICE/TC), TANTALUM CAPACITOR, 10UF 35V, 1.6 OHM, 0.1, 6032-28, FULL REEL, CAPACITANCE:10 F, VOLTAGE RATING:35V, PRODUCT RANGE:T491 SERIES, CAPACITANCE TOLERANCE: 10%, PACKAGING:TAPE & REEL, TANTALUM CAPACITOR CASE:2312 [6032 METRIC] ,ROHS... | |
| (PRICE/TC), TANTALUM CAPACITOR, 10UF, 25V, 10%, 1411, FULL REEL, CAPACITANCE:10 F, VOLTAGE RATING:25V, TANTALUM CAPACITOR CASE:1411 [3528 METRIC], PRODUCT RANGE:T494 SERIES, CAPACITANCE TOLERANCE: 10%, OPERATING TEMPERATURE MIN:-55 C, ESR:3OHM ROHS... | |
| (PRICE/TC), TANTALUM CAPACITOR, 15UF 35V, 0.8 OHM, 0.1, 7343-31, CAPACITANCE:15¦F, VOLTAGE RATING:35V, TANTALUM CAPACITOR CASE:2917 [7343 METRIC], PRODUCT RANGE:T491 SERIES, CAPACITANCE TOLERANCE:¦ 10%, OPERATING TEMPERATURE MIN:-55¦C ROHS COMPLIANT: YES. FREE... | |
| (PRICE/TC), TANTALUM CAPACITOR, 33UF 20V, 0.8 OHM, 0.1, 7343-31, FULL REEL, CAPACITANCE:33 F, VOLTAGE RATING:20V, PRODUCT RANGE:T491 SERIES, CAPACITANCE TOLERANCE: 10%, PACKAGING:TAPE & REEL, TANTALUM CAPACITOR CASE:2917 [7343 METRIC] ,ROHS... | |
| (PRICE/TC), TANTALUM CAPACITOR, 33UF 35V 0.25 OHM 20%, 7343-43; CAPACITANCE:33¦F; VOLTAGE RATING:35V; TANTALUM CAPACITOR CASE:2917 [7343 METRIC]; PRODUCT RANGE:T495 SERIES; CAPACITANCE TOLERANCE:¦ 20%; OPERATING TEMPERATURE MIN:-55¦C ROHS COMPLIANT: YES. FREE... | |
| (PRICE/TC), TANTALUM CAPACITOR, 4.7UF 35V 1.5 OHM 10%, 7343-31, FULL REEL, CAPACITANCE:4.7 F, VOLTAGE RATING:35V, PRODUCT RANGE:T491 SERIES, CAPACITANCE TOLERANCE: 10%, PACKAGING:TAPE & REEL, TANTALUM CAPACITOR CASE:2917 [7343 METRIC] ,ROHS... | |
| (PRICE/TC), TANTALUM CAPACITOR, 47UF 16V 0.15 OHM 20%, 7343-31, FULL REEL; CAPACITANCE:47¦F; VOLTAGE RATING:16V; TANTALUM CAPACITOR CASE:2917 [7343 METRIC]; PRODUCT RANGE:T495 SERIES; CAPACITANCE TOLERANCE:¦ 20%; OPERATING TEMPERATURE MIN:-55¦C ROHS COMPL. | |
| (PRICE/TC), TANTALUM CAPACITOR, 47UF 35V, 0.2 OHM, 0.1, 7343-43, 2917, 10%, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TR) CAPACITANCE:100¦F, VOLTAGE RATING:16V, PRODUCT RANGE:TCJ SERIES, CAPACITANCE TOLERANCE:¦ 20%, MANUFACTURER SIZE CODE:E, ESR:40MOHM, OPERATING TEMPERATURE MIN:-55¦C, OPERATING TEMPERATURE MAX:105¦C, AUTOMOTIVE QUALIFICATION STANDARD:-ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TR) CAPACITOR TANT, 1UF, 50V, 1206 20%, FULL REEL, CAPACITANCE:1¦F, VOLTAGE RATING:50V, TANTALUM CAPACITOR CASE:1206 [3216 METRIC], PRODUCT RANGE:TAJ SERIES, CAPACITANCE TOLERANCE:¦ 20%, OPERATING TEMPERATURE MIN:-55¦C, ESR:6.6OHM ROHS COMPLIANT: Y. | |
| (PRICE/TR) CAPACITOR, TANTALUM, 680UF, 6.3V, 2917, CAPACITANCE:680¦F, VOLTAGE RATING:6.3V, TANTALUM CAPACITOR CASE:2917 [7343 METRIC], PRODUCT RANGE:TAJ SERIES, CAPACITANCE TOLERANCE:¦ 10%, OPERATING TEMPERATURE MIN:-55¦C, ESR:0.5OHM ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| (PRICE/TR) TANTALUM CAPACITOR, 100UF, 20V, 0.6 OHM, 0.1, RADIAL, FULL REEL, CAPACITANCE:100¦F, VOLTAGE RATING:20V, PRODUCT RANGE:TAP SERIES, CAPACITANCE TOLERANCE:¦ 10%, CAPACITOR TERMINALS:RADIAL LEADED, LEAD SPACING:5MM, ESR:0.6OHM ROHS COMPLIANT: YES. FREE... | |
| (PRICE/TR) TANTALUM CAPACITOR, 22UF, 25V, 0.2 OHM, 0.1, 2917, FULL REEL, CAPACITANCE:22F, VOLTAGE RATING:25V, TANTALUM CAPACITOR CASE:2917 [7343 METRIC], PRODUCT RANGE:TPS SERIES, CAPACITANCE TOLERANCE: 10%, OPERATING TEMPERATURE MIN:-55C ROHS COMPLIAN. | |
| (PRICE/TR) TANTALUM CAPACITOR, 33UF, 35V, 0.9 OHM, 0.2, 2917, FULL REEL, CAPACITANCE:33¦F, VOLTAGE RATING:35V, TANTALUM CAPACITOR CASE:2917 [7343 METRIC], PRODUCT RANGE:TAJ SERIES, CAPACITANCE TOLERANCE:¦ 20%, OPERATING TEMPERATURE MIN:-55¦C ROHS COMPLIAN. | |
| (PRICE/TR), CAPACITOR,330UF,4VDC ,10-% TOL,10+% TOL. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TR)TANTALUM CHIP & RADIAL / TANTALUM CHIPS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| 10.0UF 25.0V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| 40/7.5MFD 440V RUN ROUND CAPACITOR. FREE 2 YEAR RADWELL WARRANTY | |
| 47µF, 350V ALUMINUM ELECTROLYTIC CAPACITORS RADIAL, CAN 12000 HRS @ 105°C, (12.50MM) X (26.50MM) . FREE 2 YEAR RADWELL WARRANTY | |
| 470UF, 20%, 63V, RADIAL 5.00MM SPACE LEAD, 12.50MM X 22.00MM, THROUGH HOLE.. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINIUM ELECTROLYTIC CAPACITOR, CY SERIES, 100 - F, - 20%, 400 V, 16 MM, RADIAL LEADED, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINIUM ELECTROLYTIC CAPACITOR, VX SERIES, 330 - F, - 20%, 100 V, 13 MM, AXIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 12V, +75, -10%, AXIAL; CAPACITANCE:100UF; VOLTAGE RATING:12V; PRODUCT RANGE:TE SERIES; CAPACITANCE TOLERANCE:+75%, -10%; CAPACITOR TERMINALS:AXIAL LEADED; POLARITY:POLAR; DIAMETER:8.179MM; ESR:-ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 25V, +75, -10%, AXIAL; CAPACITANCE:10UF; VOLTAGE RATING:25V; PRODUCT RANGE:TE SERIES; CAPACITANCE TOLERANCE:+75%, -10%; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:1000 HOURS @ 105°CROHS COMPLIANT: NO. FREE 2... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 15UF, 50V, +75, -10%, AXIAL; CAPACITANCE:15UF; VOLTAGE RATING:50V; PRODUCT RANGE:TE SERIES; CAPACITANCE TOLERANCE:+75%, -10%; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:1000 HOURS @ 105¦CROHS COMPLIANT: NO. FREE 2... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 20UF, 100V, +75, -10%, AXIAL; CAPACITANCE:20UF; VOLTAGE RATING:100V; PRODUCT RANGE:TE SERIES; CAPACITANCE TOLERANCE:+75%, -10%; CAPACITOR TERMINALS:AXIAL LEADED; POLARITY:POLAR; DIAMETER:9.779MM; ESR:-ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 20UF, 150V, +75, -10%, AXIAL; CAPACITANCE:20UF; VOLTAGE RATING:150V; PRODUCT RANGE:TE SERIES; CAPACITANCE TOLERANCE:+75%, -10%; CAPACITOR TERMINALS:AXIAL LEADED; POLARITY:POLAR; DIAMETER:9.779MM; ESR:-ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 50UF, 50V, +75, -10%, AXIAL; CAPACITANCE:50UF; VOLTAGE RATING:50V; PRODUCT RANGE:TE SERIES; CAPACITANCE TOLERANCE:+75%, -10%; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:1000 HOURS @ 105CROHS COMPLIANT: YES. FREE 2... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 75UF, 50V, +75, -10%, AXIAL; CAPACITANCE:75UF; VOLTAGE RATING:50V; PRODUCT RANGE:TE SERIES; CAPACITANCE TOLERANCE:+75%, -10%; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:1000 HOURS @ 105¦CROHS COMPLIANT: YES. FREE 2... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 16V, AXIAL; CAPACITANCE:1000UF; VOLTAGE RATING:16V; PRODUCT RANGE:TVA SERIES; CAPACITANCE TOLERANCE:-; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:-; POLARITY:POLAR; HEIGHT:38.1MMROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 150V, AXIAL; CAPACITANCE:100UF; VOLTAGE RATING:150V; PRODUCT RANGE:TVA SERIES; CAPACITANCE TOLERANCE:-; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:-; POLARITY:POLAR; ESR:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 200V, 20%, RADIAL, CAPACITANCE 100 F, VOLTAGE RATING 200V, PRODUCT RANGE CS SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 10MM, LEAD SPACING 5MM, HEIGHT... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 50V, 20%, RADIAL, CAPACITANCE 100 F, VOLTAGE RATING 50V, PRODUCT RANGE BT SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 10MM, LEAD SPACING 5MM, HEIGHT... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 250V, AXIAL; CAPACITANCE:10µF; VOLTAGE RATING:250V; PRODUCT RANGE:TVA SERIES; CAPACITANCE TOLERANCE:-; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:-; POLARITY:POLAR; LEAD SPACING:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 50V, AXIAL; CAPACITANCE:10UF; VOLTAGE RATING:50V; PRODUCT RANGE:TVA SERIES; CAPACITANCE TOLERANCE:-; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:-; POLARITY:POLAR; DIAMETER:6.35MM ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 120UF, 400V, 20%, RADIAL, CAPACITANCE 120 F, VOLTAGE RATING 400V, PRODUCT RANGE CY SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 18MM, LEAD SPACING 7.5MM, ESR,ROHS... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 12UF, 450V, AXIAL; CAPACITANCE:12UF; VOLTAGE RATING:450V; PRODUCT RANGE:TVA SERIES; CAPACITANCE TOLERANCE:-; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:-; POLARITY:POLAR; LEAD SPACING:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 1500UF, 50V, AXIAL; CAPACITANCE:1500UF; VOLTAGE RATING:50V; PRODUCT RANGE:TVA SERIES; CAPACITANCE TOLERANCE:-; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:-; POLARITY:POLAR; ESR:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 2000UF, 25V, AXIAL; CAPACITANCE:2000UF; VOLTAGE RATING:25V; PRODUCT RANGE:TVA SERIES; CAPACITANCE TOLERANCE:-; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:-; POLARITY:POLAR; ESR:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 20UF, 350V, AXIAL; CAPACITANCE:20UF; VOLTAGE RATING:350V; PRODUCT RANGE:TVA SERIES; CAPACITANCE TOLERANCE:-; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:-; POLARITY:POLAR; LEAD SPACING:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 20UF, 50V, AXIAL; CAPACITANCE:20µF; VOLTAGE RATING:50V; PRODUCT RANGE:TVA SERIES; CAPACITANCE TOLERANCE:-; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:-; POLARITY:POLAR; DIAMETER:6.35MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 25 UF, 25 V, AXIAL, ROHS COMPLIANT, TVA SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 250UF, 50V, POLAR, 9.53MM X 38.10MM, AXIAL, THROUGH HOLE, ROHS3 COMPLIANT . FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 25UF, 100V, -10%, AXIAL. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 30UF, 500V, AXIAL; CAPACITANCE:30UF; VOLTAGE RATING:500V; PRODUCT RANGE:TVA SERIES; CAPACITANCE TOLERANCE:-; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:-; POLARITY:POLAR; DIAMETER:25.4MMROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 50V, 20%, RADIAL, CAPACITANCE 3300 F, VOLTAGE RATING 50V, PRODUCT RANGE FW SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 18MM, LEAD SPACING 7.5MM, ESR,ROHS... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 35V, 20%, SMD, AE CAPACITOR CASE:RADIAL CAN - SMD, CAPACITANCE:330 F, VOLT RATING:35V, ESR, PRODUCT RNG:CL SERIES, PACKAGING:CUT TAPE, LIFETIME @ TEMP:2000 HOURS @ 85 C,... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 35V, 560000UF, 105DEG C,. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 4UF, 250V, AXIAL; CAPACITANCE:4UF; VOLTAGE RATING:250V; PRODUCT RANGE:TVA SERIES; CAPACITANCE TOLERANCE:-; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:-; POLARITY:POLAR; DIAMETER:9.525MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 500UF, 35V, AXIAL; CAPACITANCE:500UF; VOLTAGE RATING:35V; PRODUCT RANGE:TVA SERIES; CAPACITANCE TOLERANCE:-; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:-; POLARITY:POLAR; LEAD SPACING:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 500UF, 50V, AXIAL, 12.32MM X 38.10MM. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 50UF, 250V, AXIAL; CAPACITANCE:50UF; VOLTAGE RATING:250V; PRODUCT RANGE:TVA SERIES; CAPACITANCE TOLERANCE:-; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:-; POLARITY:POLAR; LEAD SPACING:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 60UF, 350V, AXIAL, 22X54 MM. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 8UF, 450V, AXIAL; CAPACITANCE:8UF; VOLTAGE RATING:450V; PRODUCT RANGE:TVA SERIES; CAPACITANCE TOLERANCE:-; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:-; POLARITY:POLAR; DIAMETER:12.319MMROH S COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, TVA SERIES, 50UF, 100V. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITORS, RADIAL, 25V, 100UF, 85C, 8X11.5, 3.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC, 100UF 35V, 20%, BIPOLAR CAPACITOR, UES SERIES, LIFETIME @ TEMPERATURE: 1000 HRS @ 85°C, RADIAL 10MM X 21.50MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAP, 0.1UF, 35V, 20% ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAP, 10UF, 35V, 20%, CAPACITANCE:10UF, VOLTAGE RATING:35V, PRODUCT RANGE:TAP SERIES, CAPACITANCE TOLERANCE:± 20%, CAPACITOR TERMINALS:RADIAL LEADED, LEAD SPACING:6.35MM, OPERATING TEMPERATURE MIN:-55°C, OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| CAP, 1UF, 35V, 5%, CAPACITANCE:1UF, VOLTAGE RATING:35V, PRODUCT RANGE:ULTRADIP II T35X SERIES, CAPACITANCE TOLERANCE:± 5%, CAPACITOR TERMINALS:RADIAL LEADED, LEAD SPACING:6.35MM, OPERATING TEMPERATURE MIN:-55°C, OPERATING TEMPERATUREROHS COMPLIANT: YES. FREE 2 YEAR... | |
| CAP, 22UF, 15V, TANT, AXIAL, CAPACITANCE:22UF, VOLTAGE RATING:15V, PRODUCT RANGE:T110 SERIES, MIL-PRF-39003, CAPACITANCE TOLERANCE:± 10%, CAPACITOR TERMINALS:AXIAL LEADED, LEAD SPACING:-, OPERATING TEMPERATURE MIN:-55°C, OPERATING ROHS COMPLIANT: NO. FREE 2 YEAR... | |
| CAP, ALU ELEC, 75UF, 50V, AXIAL; CAPACITANCE:75UF; VOLTAGE RATING:50V; PRODUCT RANGE:ATOM TVA SERIES; CAPACITANCE TOLERANCE:-; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:-; POLARITY:POLAR; DIAMETER:9.525MM; ESR:- ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| CAP, TANTALUM, 1.5UF, 50V, RADIAL, 10%, LS:2.5MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAP, TANTALUM, 4.7F, 10V, 10%, RADIAL, LEAD SPACING:5.08MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR , ELECTROLYTIC, 30UF, 25V, AXIAL, 10%, 105C, 8.18X18MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 1 UF 160V AXIAL 6.3MM X 13MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 10.0MFD 600VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 10000UF 16V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 200-3DC 3VOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 300UF 3VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 300UF 6VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM 220UF 50V 20% RADIAL 10X12.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM ELEC 5UF, 150V, +75, -10%, AXIAL; CAPACITANCE:5ªF; CAPACITANCE TOLERANCE:+75%, -10%; VOLTAGE RATING:150V; LIFE TIME @ TEMPERATURE:2000. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM ELECT, 100 UF, 350 V, 20%, RADIAL, CY SERIES, DIAMETER: 16 MM, LEAD SPACING: 7.5 MM, ESR, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM ELECT, 100UF, 25V, 20%, SMD, 8X10MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM ELECT, 150UF, 25V, 20%, SMD; CAPACITANCE:150¦F; CAPACITANCE TOLERANCE:¦ 20%; VOLTAGE RATING:25V; LIFE TIME @ TEMPERATURE:5000 HOURS @ 1. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM ELECT, 330UF, 63V, 20%, RADIAL; 10MM X 20MM, CAPACITANCE TOLERANCE: 20%; VOLTAGE RATING:63V; LIFE TIME @ TEMPERATURE:2000 HOURS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM ELECT, 47UF, 350V, 20%, RADIAL; CAPACITANCE:47¦F; CAPACITANCE TOLERANCE:¦ 20%; VOLTAGE RATING:350V; LIFE TIME @ TEMPERATURE:10000 HOURS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM ELECT, 6800UF, 10V, 20%, RADIAL, 16X25MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUMINUM 100MFD 250VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUMINUM ELECTROLYTIC AXIAL 8UF 25VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUMINUM ELECTROLYTIC, 47UF, 250V, AXIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ELECTROLITIC 2200HF 25V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR TANT 8.2UF, 50V, 2OHM, AXIAL; CAPACITANCE:8.2F; CAPACITANCE TOLERANCE: 10; VOLTAGE RATING:50V; ESR:2OHM; CAPACITOR TERMINALS:AXIAL LEADED; M. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR TANT, 0.47UF, 35V, 13 OHM, 0.2, AXIAL, CAPACITANCE:0.47UF, CAPACITANCE TOLERANCE:± 20%, VOLTAGE RATING:35V, CAPACITOR TERMINALS:AXIAL LEADED, OPERATING TEMPERATURE RANGE:-55°C TO +85°C, ESR:13OHM, MSL:MSL 1 - UNLIMITED ROHS COMPLIANT: YES. | |
| CAPACITOR TANT, 33UF, 10V, 2.1 OHM, 0.2, AXIAL, CAPACITANCE:33UF, VOLTAGE RATING:10V, PRODUCT RANGE:T110 SERIES, MIL-PRF-39003, CAPACITANCE TOLERANCE:± 20%, CAPACITOR TERMINALS:AXIAL LEADED, OPERATING TEMPERATURE MIN:-55°C ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| CAPACITOR TANT, 39UF, 20V, 1.4 OHM, 0.1, AXIAL, CAPACITANCE:39UF, VOLTAGE RATING:20V, PRODUCT RANGE:T322 SERIES, CAPACITANCE TOLERANCE:± 10%, CAPACITOR TERMINALS:AXIAL LEADED, LEAD SPACING:-, OPERATING TEMPERATURE MIN:-55°C ROHS COMPLIANT: YES. FREE 2... | |
| CAPACITOR TANT, 4.7UF, 10V, 8 OHM, 10%, AXIAL, 3.43X7.26 MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR TANT, 4.7UF, 35V, 20%, AXIAL, ROHS COMPLIANT: YES, 4.5X8.7MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR TANTALUM 3.3MF 50V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 0.1UF, 100V, RADIAL, CERAMIC, LS 5.08MM, Z5U, +80-20, 5.08X3.175X5.08MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 1000UF, 25V, ALUMINUM ELECTROLYTIC LARGE CAN TWIST LOCK CAPACITOR. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 100UF, 80V, 10.00MM X 20.00MM, 20%, RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 200UF, 250VDC, MAX TEMP. +85C. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 220UF, 10V, TANT, POLYMER, CASE V; CAPACITANCE:220¦F; VOLTAGE RATING:10V; PRODUCT RANGE:KO-CAP T520 SERIES; CAPACITANCE TOLERANCE:¦ 20%; MANUFACTURER SIZE CODE:V; ESR:0.04OHM; OPERATING TEMPERATURE MIN:-55¦C ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| CAPACITOR, 370-440 VAC 50/60 HZ, ROUND, UNIVERSAL REPLACEMENT MOTOR RUN CAPACITOR, PERMANENTLY REPLACES RUN CAPACITOR FOR FAN SIZE VALUES 2.5 MFD TO 15 MFD. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 68UF, 6V, TANTALUM, 10%, SMD, 2917/7343. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUM ELEC, 1UF, 200V, AXIAL; CAPACITANCE:1 F; CAPACITANCE TOLERANCE:20 ; VOLTAGE RATING:200V; LIFE TIME @ TEMPER. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUM ELEC, 1UF, 350V, AXIAL, 20%, VOLTAGE RATING 350V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUM ELEC, AXIAL, 33UF, 10V, 20%, 5X12MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUM ELECT, 22UF, 450V, 30%, LS 7.5MM, 105 C, 16X20MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUM ELECT, 5600UF, 10V, 20%, RADIAL, 16X25 LIHR. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUM ELECT, RADIAL, 4700UF,16V, UFW SERIES, 20%, 16X25MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECROLYTIC, AXIAL, 330UF, 100V, 20%, 13X31.50MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 100UF, 250V, 20%, RADIAL, 18X25MM, CUT TAPE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 100UF, 25V, 20%, SMD, CW SERIES, 85 C, 6.3X8.7MM, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 10UF, 350V, AXIAL, TVA SERIES, 11X38MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 15 UF, 50 VDC, AXIAL, 8X17.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 1500U, 10V, 20%, SMD, 10X10MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 150UF, 420V, 20%, RADIAL, 18X35.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 15UF 25 VDC, - 10 %, + 75 %, TE SERIES, LIFETIME @ TEMPERATURE: 2000 HOUR @ 105C, 6.5MM X 6MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 180UF, 420 V, CP SERIES, 10000H, 18 X 40MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 200UF 35VDC, 20%, TVA ATOM SERIES, AXIAL LEADED, POLAR, OPERATING TEMPERATURE MAX: 85C, CAPACITOR TERMINALS: PC PIN. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 220UF 16V, 20%, UCD SERIES, LIFETIME @ TEMPERATURE: 2000 HRS @ 105°C, SMD 8MM X 6.5MM, LAND SIZE: 8.30MM X 8.30MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL... | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 300UF 50V, 20%, TVA SERIES, AXIAL, 5MM X 11MM, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 33UF 450V, 20%, UCY SERIES, LIFETIME @ TEMPERATURE:12000 HRS @ 105C, RADIAL, 16MM X 20MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 3900UF, 35V, HI-TEMP -40 TO +135 DEG. C, 20%, 18X25MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 47UF 50V, 20%, UCW SERIES, LIFETIME @ TEMPERATURE: 7000 HRS @ 105C, SMD, 8.3MM X 8.3MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 56UF 400V, 20%, RADIAL, 12000 SERIES, LIFETIME @ TEMPERATURE: 12000 HRS @ 105°C, THROUGH HOLE, 18MM X 21.5MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, AXIAL, 200 UF, 25 VDC, DIAMETER: 9.53 MM, LENGTH: 20 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, AXIAL, 8UF, 150V, 10X21MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL CAN, SMD, 220UF, 35V , 6.3 MM X 5.3 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL LEAD, 68UF, 350VDC, 20% TOLERANCE, 18X7.5X20. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL TERMINATION STYLE, 4.7 MICROFARADS, 50 VDC, 480 MA RIPPLE CURRENT, 10 MM DIAMETER, 5 MM LEAD SPACING. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 330 UF, 100 VDC, 16 X 31.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 68UF, 350V, 20%, 12.5X35 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, 2.2 UF, 50 V, 5MM X 12MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, 22UF, 15V, 2 OHM, TANTALUM, 10%, 4.7X12.04MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ALUM ELEC, 330UF, 16V, 8X16MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ALUM ELECTROLYTIC, 20UF, 50V, 8X21 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ALUM ELECTROLYTIC, NON BI POLAR, 1UF, 25V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 1 UF, 100 V, 20%, 5 X 12 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 20UF, 250V, 11X39 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 2200UF, 10V, 20%, 13X26MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 22UF, 160V, 20%, 10X26MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 250UF, 25V, 20%, 9.52X23.8 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 25UF, 50V, 20%, 6.35X17.45 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 35UF, 25V, +75, -10%, 8X18 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 47UF, 160V, 20%, 13X31.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 50UF, 25V, 20%, 6.35X17.45MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 50UF, 50V, 8X21 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 5UF, 450V, 11.12MMX38.10MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 100UF, 25V, 9.78X25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 10UF, 500V, 19.05X41 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 12UF, 250V, 11X32 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 150UF, 150V, 22.22X53.98 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 150V, 50UF, 11X38 MM, ROHS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 15UF, 100V, 20%, 9.78X9.77 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 15UF, 150V, 9.78X9.77 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 16V, 500UF, 9.5X23.8 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 1UF, 150V, 13MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 1UF, 450V, 9.52X20.62 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 2.2UF, 63V, 5X12MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 2000UF, 16V, 12X44 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 20UF, 150V, 9.5X31.75 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 250UF, 50 VDC, 9.525X38.1 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 25UF, 16V, 105C, 6X18 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 3.3UF, 160V, 8X17MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 35UF, 50V, 9X20.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 470UF, 160 VDC, 25X52 MM . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 47UF, 100V, 8X20MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 4UF, 150 VDC, 7.925X20.625 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 5 UF, 50 VDC, 6.3 MM X 17.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 500UF, 50V, 12X38 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 5UF, 50V, 6.35X12.7 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 75UF, 25V, 9.78X21.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 8UF, 150V, 9.78X21.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 8UF, 250V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 8UF, 50V, 105C, 6.3X17.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, TANTALUM, 100UF, 35V, 8.6X19 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, TANTALUM, 18UF, 50V, 7X17.42 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, TANTALUM, 19UF, 10V, 4.45X11.13 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, TANTALUM, 22UF, 35V, 10%, 7.11X13.46 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, TANTALUM, 27UF, 35V, 7.11X13.46 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, TANTALUM, 6.8UF 50V, 10%, 7X13.46 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, TANTALUM, 82UF, 10V, 10%, 4.7X12 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, TANTALUM, SOLID LEADED, 11UF, 15VDC, 10%, 5.3X24.3MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, CERAMIC, 220000PF, .22UF, 50VDC, X7R, 5X2.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ELECTROLYTIC, 100UF, 200V, RADIAL, 20%, 105C, 16X20 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ELECTROLYTIC, 1500UF, 16V, RADIAL, SMD, 105C, 12.5X14.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ELECTROLYTIC, 6.3 V, 100 UF, AXIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ELECTROLYTIC, RADIAL, 1000UF, 6.3V, 20%, 8X15MM, 3.5MM LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ELECTROLYTIC, RADIAL, SURFACE MOUNT, 220UF, 6.3V, 20%, 6.3 X 5.8MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ES SERIES, ELECTROLYTIC, BI-POLAR, ALUMINUM, 33 MICROFARADS CAPACITANCE, 35 VDC, 5 MM LEAD SPACING. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL 3 PIN, TANTALUM, 10UF, 10%, 35 VDC, LEAD SPACING = 2.54MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL DISC, CERAMIC, 1UF, 50V, 10%, X7R, 5X5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL ELECTROLYTIC, 150UF, 400V 18X33.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, 6.8UF, 420V, 10MM DIAMETER, 17.50MM HEIGHT, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUM ELECTROLYTIC, 4700UF, 35V, 20%, 18X35.5 MM, 7.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 5600UF, 6.3V, 20%, 16X20MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, CERAMIC, 220PF, 100V, 2.54MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, CERAMIC, 560PF, 100V, 5.08MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 1000UF, 10V, 20%, LIHR, 8X20MM, 3.5LS, CUT AMMO PACK. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 1000UF, 35V, 12.5X20 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 1000UF, 50V, 135C, 16X20 MM 7.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 120UF, 250V, 18X21.5 MM, 7.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 120UF, 400V, 105C, 16X35.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 150UF, 200V, 105C, 12.5X37 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 150UF, 450V, 18X40MM, 7.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 22 UF, 35 V, BI-POLOR, 8 X 11.5 MM.. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 220UF 160V, 105C, 16X25 MM, 7.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 220UF, 250V, 18X31.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 25V, 2200UF, 85C, 16X35.5 MM, 7.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 3000U, 35V, LS 7.5 MM, 20%, 16X25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 330UF, 20%, 200 VDC, 16X37 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 330UF, 50V, 10X16 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 33UF, 400V, 105C, 12.5X25 MM 5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 33UF, 63V, 8 X 11.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 4700UF, 50V, 20X40 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 680UF, 10V, LIHR, 8X15 MM 3.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 82UF, 400V, 20%, 105C, LS 7.5MM, 16X31.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, MLCC CERAMIC, .15F, 50V, 5.08 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, TANTALUM CAPACITOR, 4.7UF, 35V, 5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, TANTALUM, .1UF, 10%, 35V, 2.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, TANTALUM, 0.47UF, 35V, 10%, 4.5X10.2MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, TANTALUM, 10 UF, 20 VDC, 5.5 MM X 9 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, TANTALUM, 10 UF, 35 VDC, 6 MM X 10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, TANTALUM, 10 UF, 50 VDC, 8 MM X 11.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, TANTALUM, 100UF, 20V, 10%, 9X16MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, TANTALUM, 10UF, 35V, 10%, 2.5 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, TANTALUM, 15UF, 25V, 10%,7.3X4.2X10MM, 5MM LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, TANTALUM, 2.2UF, 35V, 10%, 2.5 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, TANTALUM, 20V. 6.8UF. 10%, 2.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, TANTALUM, 22 UF, 25 VDC, 7 MM X 10.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, TANTALUM, 22 UF, 35 VDC, 8.5 MM X 12.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, TANTALUM, 220UF, 10V, 10%, 5 LEADSPACING. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, TANTALUM, 22UF, 16V, 6X9.9 MM, 2.54 LEADSPACING. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, TANTALUM, 22UF, 25V, 5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, TANTALUM, 33F, 25V, 5 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, TANTALUM, 47UF, 20VDC, 8.9X10.6MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, TANTALUM, 68UF, 16V, 2.5MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ALUM ELECT, 10UF, 80V, 20%, 8X6.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ALUM ELECT, 150UF, 10V, 20%, 6.3X6.6 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ALUM ELECTROLYTIC, 330UF, 6.3V, 20%, 8X6.2 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ALUMINUM ELECTROLYTIC, 220UF, 35V, 20%, 10X10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ALUMINUM ELECTROLYTIC, 220UF, 63V, 20%, 12.5X14.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ELECTROLYTIC, 100UF, 63V, 10X10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ELECTROLYTIC, 220UF, 50V, 20%, 8X10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ELECTROLYTIC, 33UF, 25V, 6.3X4.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ELECTROLYTIC, 33UF, 50V, 105C, 8 X 6.2 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ELECTROLYTIC, 47UF, 50V, 20%, 6.3X7.7 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, TANTALUM, .47UF, 35V, 10%, CASE SIZE 3528 1411 B. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, TANTALUM, 1.5UF, 50V, 10%, 6032 2312. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, TANTALUM, 100UF, 10V, 10%, CASE SIZE 2312. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, TANTALUM, 100UF, 25V, 10%, CASE SIZE 2917 7343. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, TANTALUM, 10UF 16V, 10%, TAJ SERIES, CASE SIZE 2312 6032. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, TANTALUM, 10UF, 25V, CASE SIZE 7343. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, TANTALUM, 10UF, 35V, CASE CODE 2917. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, TANTALUM, 10UF, 35V, CASE CODE 7343. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, TANTALUM, 10UF, 35V, CASE SIZE 2917 7343. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, TANTALUM, 10UF, 50V, 7343 2917. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, TANTALUM, 10V 100UF, 10%, CASE SIZE 2917 7343. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, TANTALUM, 15 UF, 35 VDC, 3.2 MM X 6 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, TANTALUM, 15UF 16V, 10%, 6032 C CASE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, TANTALUM, 15UF, 35V, CASE SIZE 7343 2917. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, TANTALUM, 15UF, 50V, 2917 7343 CASE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, TANTALUM, 1UF, 35V, 10%, CASE SIZE 3528, 1311. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, TANTALUM, 1UF, 35V, 1206 3216 CASE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, TANTALUM, 220UF 10V, 10%, 7343. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, TANTALUM, 25V, 22UF, 10%, 6032 2312 CASE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, TANTALUM, 33 UF, 20V, CASE SIZE 2917 7343. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, TANTALUM, 33UF 35V, 10%, CASE SIZE 2917 7343. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, TANTALUM, 33UF, 20V, CASE SIZE 2917 7343. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, TANTALUM, 33UF, 35V, CASE CODE 2917. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, TANTALUM, 4.7UF, 25V, SIZE CODE 6032 2312. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, TANTALUM, 4.7UF, 50V, 10%, CASE SIZE 7343 2917. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, TANTALUM, 4.7UF, 50V, CASE SIZE 7343 2917. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, TANTALUM, 47UF, 35V, CASE SIZE 2917 7343. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, TANTALUM, 68UF, 10V, CASE SIZE 2917 7343. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SURFACE MOUNT, ALUMINUM ELECTROLYTIC, 33 UF, 35V, 5 X 5.8 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SURFACE MOUNT, ELECTROLYTIC, 470UF, 63V, 16X16.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SURFACE MOUNT, ELECTROLYTIC, 820UF, 50V, 125 DEG C, 18X16.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SURFACE MOUNT, TANTALUM, 150UF, 6V, 20 % TOLERANCE, 3.5 X 2.8 X 1.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SURFACE MOUNT, TANTALUM, 1UF, 35V, CASE SIZE 3528 1411. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SURFACE MOUNT, TANTALUM, 4.7UF, 16V, CASE SIZE 3528. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, T110 SERIES, TANTALUM TYPE, 1 UF CAPACITANCE, 35 VDC RATING, 8 OHM ESR, 10% TOLERANCE, 2 PIN - AXIAL LEADED, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, TANTALUM , 33UF 35V, 10%, 1 OHM, CONFORMAL COATED, LIFETIME @ TEMPERATURE: 1000 HRS @ 85°C, RADIAL 9MM X 14.5MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, TANTALUM, 0.22UF, 50V, 4.5 MM, LS 2.54 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, TANTALUM, 0.68UF, 50V, 10 OHM, 0.1, AXIAL, CAPACITANCE:0.68¦F, VOLTAGE RATING:50V, PRODUCT RANGE:T322 SERIES, CAPACITANCE TOLERANCE:¦ 10%, CAPACITOR, TERMINALS:AXIAL LEADED, LEAD SPACING:-, OPERATING TEMPERATURE MIN:-55¦C ROHS COMPLIANT: YES. FREE 2... | |
| CAPACITOR, TANTALUM, 1.5UF, 35V, 20%, RADIAL, L/S 5.08MM, 4.9X8.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, TANTALUM, 100 UF, 25 V, 100 MOHM, SMD/SMT, 2924, 3.55 X 7.3 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, TANTALUM, 100UF, 10V, 10%, CASE:2412 [6032 METRIC]. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, TANTALUM, 16 V, 10 UF, 20%, 2.5 X 3.2 X 6 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, TANTALUM, 1UF, 50V, 8 OHM, 0.2, AXIAL, CAPACITANCE:1¦F, VOLTAGE RATING:50V, PRODUCT RANGE:T322 SERIES, CAPACITANCE TOLERANCE:¦ 20%, CAPACITOR, TERMINALS:AXIAL LEADED, LEAD SPACING:-, OPERATING TEMPERATURE MIN:-55¦C, ESR:8OHM ROHS COMPLIANT: YES. FREE... | |
| CAPACITOR, TANTALUM, 2.2UF, 35VDC,10%, T491 SERIES, (1311) 3528. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, TANTALUM, 220MF, 16V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, TANTALUM, 22UF, 25V, 10%, 2917 [7343 METRIC], SMD, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, TANTALUM, 33U, 35V, 10%, SURFACE MOUNT, 2917 (7343 METRIC), ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, TANTALUM, 33UF, 10V, 2.1 OHM, 0.1, AXIAL, CAPACITANCE:33¦F, VOLTAGE RATING:10V, PRODUCT RANGE:T322 SERIES, CAPACITANCE TOLERANCE:¦ 10%, CAPACITOR TERMINALS:AXIAL LEADED, LEAD SPACING:-, OPERATING TEMPERATURE MIN:-55¦C ROHS COMPLIANT: YES. FREE 2... | |
| CAPACITOR, TANTALUM, 39 UF, 10 V, AXIAL, 4.7 MM X 12.04 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, TANTALUM, 39UF, 10V, 2.1 OHM, 0.1, AXIAL, CAPACITANCE:39¦F, VOLTAGE RATING:10V, PRODUCT RANGE:T322 SERIES, CAPACITANCE TOLERANCE:¦ 10%, CAPACITOR TERMINALS:AXIAL LEADED, LEAD SPACING:-, OPERATING TEMPERATURE MIN:-55¦C ROHS COMPLIANT: YES. FREE 2... | |
| CAPACITOR, TANTALUM, 4.7UF, 35V, AXIAL, 4.45X12.04 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, TANTALUM, 6.8 UF, 35 V, 20%, 6 X 10 X 2.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, TANTALUM, 6.8UF, 6V, 8 OHM, 10%, T322 SERIES, AXIAL 2.79 X 7.37MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, TANTALUM, AXIAL 10U, 35V 10% 5X11 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, TANTALUM, AXIAL, 15UF, 20V, 11MM LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, TANTALUM, AXIAL, 35V, 8.2UF, 10%, 4.57X10.67MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, TANTALUM, RADIAL, 22UF, 35V, 10%, 8.9X13.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, TANTALUM, SM, 10UF, 25V, 1206. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, TANTALUM, SMD, 10UF, 35V, 10%, 7343, 7.3X4.3MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, TANTALUM, SMD, 16V, 330UF, 20%, CASE SIZE 2917 7343. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, TANTALUM, SMD, 22UF, 35V, CASE SIZE 7343. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, TANTALUM, SMD, 47UF, 20V, 10%, PACKAGE 2312 METRIC 6032. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, TANTALUM, SOLID SMD 1UF, 35V, 20%, 1311. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, TANTALUM, SOLID SMD, 1UF, 35V, 20%, B CASE ESR 2 MOLDED. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, TAP SERIES, RADIAL, TANTALUM, 33 UF, 25 VDC, 8 MM X 11.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, TITAN PRO, ROUND, 440/370 V, 45/3 MFD. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR,1.5UF,20VD C,10-% TOL,10+% TOL ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR,1UF,50VDC, 10-% TOL,10+% TOL ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR,1UF,50VDC, 20-% TOL,20+% TOL. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR,4.7UF,35VD C,20-% TOL,20+% TOL ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR,AXIAL,ELEC TROLYDIC,4U,250V,10X 20MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR,AXIAL,TANT ALUM,10U,50V,7.11X13 .46,SOLID LEADED.. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR,RADIAL,TAN TALUM,1UF,25V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITORS, ALUMINUM ELECTROLYTIC, RADIAL, THROUGH HOLE,16 MM X 25 MM, 47UF, 450VOLT, CAN 12000 HRS @ 105C. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITORS, AXIAL, ALUM ELECT, 400V, 1UF, 8X16. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITORS, TANTALUM - POLYMER CAPACITORS, 33F, 25V, 7.30MM X 4.30MM ,PACKAGE / CASE,2917. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITORS, TANTALUM, 10UF, 6.3V, SM, 1206/3216 10% ESR=4OHMS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACTIOR, AXIAL, ELECTROLYTIC, 10UF, 160V, 10X21 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACTIOR, RADIAL, TANTALUM, 22UF, 35V, 8.5X14.5 MM 5 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY | |
| CERAMIC CAPACITOR, MULTILAYER, CERAMIC, 1000V, 10% +TOL, 10% -TOL, X7R, 15% TC, 0.39UF, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONFORMAL COATED CAPACITOR, TANTALUM, 220MF, 10V. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR HOOD, SEALABLE, LOCKING, BOTTOM ENTRY,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 06/01/2014, BUS CAPACITOR KIT, 1336, 15-50 HP, SAME AS: 135775, SAME AS: 1336-135775, SAME AS: PN-135775. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 06/01/2019, ALUMINUM ELECTROLYTIC CAPACITOR 33UF, 450V, 20%, AXIAL, CAPACITANCE 33 F, VOLTAGE RATING 450V, PRODUCT RANGE VX SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS AXIAL LEADED, DIAMETER 18MM,... | |
| DISCONTINUED BY MANUFACTURER, ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 50V, 20%, AXIAL, 6.3X17MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ALUMINUM ELECTROLYTIC CAPACITOR, 6.8UF, 50V, RADIAL, BI-POLAR, 16X36.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BI-POLAR, 4.7 UF, 100 V, 20%, RADIAL, 6.30X11 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUS CAPACITOR KIT, FOR 1336 AC DRIVE, 3-10 HP, SAME AS: 135776, SAME AS: 1336-135776, SAME AS: PN-135776. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR ALUM ELEC, 220UF, 200V, AXIAL, 22X40MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR ALUM ELEC, 330UF, 6.3V, AXIAL, 6.3X16MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR ALUM ELECT, 2.2UF, 250V, 20%, AXIAL, 8X16MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR ALUM ELECT, 2.2UF, 450V, 20%, AXIAL, 10X21MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR ALUMINUM ELECTROLYTIC, 2.2UF, 100V, AXIAL, 20%, 5X12MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 25 VDC, 1 UF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 400UF, 25VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 500 VOLTS, 1500 UF, 105 DEGREE C, POSITIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 500V, 1800UF, 105DEG CELSIUS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, AL ELECTROLYTIC, 50 UF, 250 WVDC, 300 VDC, -10%, +50%, -40 C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUM, 10UF, 200V, 20%, AXIAL, CAPACITANCE:10 F, CAPACITANCE TOLERANCE: 20%, CAPACITOR DIELECTRIC TYPE:ALUMINIUM ELECTROLYTIC, CAPACITOR MOUNTING:THROUGH HOLE, CAPACITOR TERMINALS:AXIAL LEADED, 10MMX23MM. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINUM ELECTROLYTIC, 10UF 16V, 20%, TVX SERIES, LIFETIME @ TEMPERATURE: 2000 HRS @ 85C, AXIAL 5MM X 12MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINUM ELECTROLYTIC, 10UF, 350V, AXIAL LEAD, 20%, 13X26MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINUM ELECTROLYTIC, 1UF, 100V, SERIES TVX, AXIAL CAN, 2000 HRS @ 85C, 5.00 X 13.00MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINUM ELECTROLYTIC, 6.8UF 50V, TVX SERIES, LIFETIME @ TEMPERATURE: 2000 HRS @ 85C, AXIAL 5X12MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINUM ELECTROLYTIC, AXIAL, 3UF, 500V, 20%, 16X36 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINUM ELECTROLYTIC, SERIES TVX, 47UF, 50V, 20%, AXIAL, 6.3MMX16MM, ROHS COMPLIANT, 2000 HRS @ 85C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, 33UF, 160V, TVX SERIES, 13 X 26MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ALUM ELECT, 100UF, 160V, 16X41.5, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ALUM ELECTRO, 22UF, 25V, 5X12.5 MM, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ALUM ELECTROLYTIC, 22UF, 400V, 16X33.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 10UF 25V, 20%, 5X12 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 22UF, 100V, 20%, 8X16 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, NON BI POLAR, 5UF, 25V, 6.3X13 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ELECRTOLYTC, 100 UF, 450 VDC, 25.4 MM X 79.38 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ELECTROLYTIC, 1000UF, 25V, 13X28 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ELECTROLYTIC, 1000UF, 6.3V, 10X21 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ELECTROLYTIC, 100UF, 35V, 8X16 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ELECTROLYTIC, 100V, 33UF, 20%, 8X16 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ELECTROLYTIC, 10UF, 100V, 6.3X12 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ELECTROLYTIC, 150UF, 35V, 8X20 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ELECTROLYTIC, 2.2UF, 50V, 5X12 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ELECTROLYTIC, 22UF, 250V, 13X26 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ELECTROLYTIC, 22UF, 50V, 6.3X12MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ELECTROLYTIC, 300UF, 6V, 6X15 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ELECTROLYTIC, 4000UF, 15V, 22X40 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ELECTROLYTIC, 470UF, 63V, 12.5X30 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ELECTROLYTIC, 47UF, 10V, 5X12 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ELECTROLYTIC, 47UF, 200V, 13X31.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ELECTROLYTIC, 50UF, 350V, 10%, 24X35 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ELECTROLYTIC, 50V, 4.7UF, 5X12 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ELECTROLYTIC, 5UF, 50V, 17MM LENGTH, NON BI POLAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ELECTROLYTIC, BI NON POLAR, 2UF, 50V, 6.35X12.7 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ELECTROLYTIC, BI-POLAR, 100UF, 25V, 9.5X23.8MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ELECTROLYTIC, 4.7UF, 50V, RADIAL, HIGH FREQUENCY, 10%, NON-POLAR, 85C DEG, 16X31.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, 2.7UF, 100V, BI-POLAR, 8X12 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, ALUM ELECTROLYTIC, 6.8UF, 10%, 50V, NON BI POLAR, 16X32.5 MM, 7.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, ALUM ELECTROLYTIC, BI / NON POLAR, .47UF, 50V, 20%, 5X12.5 MM, 2.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, ELECTROLYTIC, 10UF, 50V, BIPOLAR, HI FREQ, 8X11.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, ELECTROLYTIC, 68UF, 200VM 12.5X25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, SMD, ALUMINUM ELECTROLYTIC, 2200UF 25V, 20%, 16X17 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, TANTALUM, SMD, 4.7UF, 25V, 6 X 3.2 X 2.8 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, TD SERIES, 35 V, 15 UF, RADIAL, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, TWIST-LOK, LYTIC, TVL TYPE, 120-40 MF, 300 WVDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR,30UF, 450V,CAPACITANCE TOLERANCE:+50%, -10%,450V,R,5.82OHM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPICITOR, CERAMIC DISC, 100 VOLTS, 10% TOLERANCE, 100 MICROFARADS, RADIAL LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CERAMIC CAPACITOR, .005000 MFD, 100 V, SERIES TG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTROLYTIC CAPACITOR, ALUMINIUM, 25 VDC, 20 UF, 185 F MAX TEMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTROLYTIC CAPACITOR, ALUMINIUM, 25 VDC, 40 MF, 185 F MAX TEMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTROLYTIC CAPACITOR, ALUMINUM, 450/50 WVDC, 30/25 MF, 185 F MAX TEMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR START CAPACITOR, TWO WIRE UNIVERSAL LOW LOSS METALLIZED, WITH BUILT-IN, POTENTIAL RELAY, UP TO 324 MFDS, 1TO 5 TON. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FUNCTION CORRECTION CAPACITOR, 240 VOLTS, 60 HERTZ, 3 PHASE, SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RF CAPACITOR, WATER COOLED POWER, 20KVP, 5000PF, 20%, R85 CERAMIC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TANTALUM CAPACITOR, COMMERCIAL GRADE, CASE SIZE C, 10UF RATING, 20VDC RATING, 20% TOLERANCE, SOLDER-COATED NICKEL TERMINATION FINISH, BULK REEL PACKAGING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THREE PHASE CAPACITIVE UNITS, 20 KVAR, 480 V, 60 H, 10630793. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THREE PHASE CAPACITIVE UNITS, E SERIES, 25 KVAR, 480V, 60H. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THREE PHASE CAPACITIVE UNITS, UCWT D SERIES, 480V, 60HZ, 5 KVAR. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTROLYTIC CAPACITOR, 100 µF, 50 VDC, THROUGH HOLE, BT SERIES, 5000H LIFETIME, TOLERANCE ±20%, OPERATING TEMPERATURE -40°C TO 125°C. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTROLYTIC CAPACITOR, CAPACITANCE 68F, VOLTAGE 450V DC, THROUGH HOLE, LIFETIME 10000H, TOLERANCE 20%, RIPPLE CURRENT 1.575A. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH RELIABILITY-LEADED. FREE 2 YEAR RADWELL WARRANTY | |
| MIN QTY 1500 TANTALUM CAPACITOR; CAPACITOR TYPE:GENERAL PURPOSE; CAPACITANCE:22µF; CAPACITANCE TOLERANCE:± 10%; VOLTAGE RATING:35VDC; CAPACITOR DIEL. FREE 2 YEAR RADWELL WARRANTY | |
| MIN QTY 500 TANTALUM CAPACITOR; CAPACITOR TYPE:GENERAL PURPOSE; CAPACITANCE:22µF; CAPACITANCE TOLERANCE:± 20%; VOLTAGE RATING:25VDC; CAPACITOR DIELE. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR START CAPACITOR, OVAL, 15MFD, 370V. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA (MIN PURCH= 1000) CAPACITOR TANT, 330UF, 4V, 0.1OHM, 2917; CAPACITANCE:330 F; CAPACITANCE TOLERANCE:10 ; VOLTAGE RATING:4V; ESR:0.1OHM; CAPAC. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA (MIN PURCH= 1250) CAPACITOR TANT, 10UF, 16V, 3.2OHM, RAD; CAPACITANCE:10 F; CAPACITANCE TOLERANCE:20 ; VOLTAGE RATING:16V; ESR:3.2OHM; CAPACI. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA (MIN PURCH= 1500) CAPACITOR TANT, 0.47UF, 35V, 13OHM, RAD; CAPACITANCE:0.47 F; CAPACITANCE TOLERANCE:10 ; VOLTAGE RATING:35V; ESR:13OHM; CAPA. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA (MIN PURCH= 192) - CAPACITOR ALUM ELEC 1000UF, 100V, AXIAL; CAPACITANCE:1000 F; CAPACITANCE TOLERANCE:+75, -10 ; VOLTAGE RATING:100V; ESR:0.0. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA (MIN PURCH= 404) - CAPACITOR ALUM ELEC 150UF, 25V, AXIAL; CAPACITANCE:150 F; CAPACITANCE TOLERANCE:+75, -10%; VOLTAGE RATING:25V; LIFE TIME @. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA (MIN PURCH= 500) CAPACITOR TANT, 220UF, 4V, 0.1OHM, 2917; CAPACITANCE:220 F; CAPACITANCE TOLERANCE:10 ; VOLTAGE RATING:4V; ESR:0.1OHM; CAPACI. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA (MIN PURCH= 500) CAPACITOR TANT, 470UF 2.5V 0.035OHM 2917; CAPACITANCE:470 F; CAPACITANCE TOLERANCE:10 ; VOLTAGE RATING:2.5V; ESR:0.035OHM; C. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA (MIN PURCH= 550) - CAPACITOR ALUM ELEC 2200UF, 10V, RADIAL; CAPACITANCE:2200 F; CAPACITANCE TOLERANCE:20 ; VOLTAGE RATING:10V; ESR:0.12OHM; H. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA (MIN PURCH= 600) - CAPACITOR ALUM ELEC 3.3UF, 250V, AXIAL; CAPACITANCE:3.3 F; CAPACITANCE TOLERANCE:20 ; VOLTAGE RATING:250V; LIFE TIME @ TEM. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA (MIN PURCH= 750) CAPACITOR TANT, 10UF, 50V, 1.6OHM, RAD; CAPACITANCE:10 F; CAPACITANCE TOLERANCE:20 ; VOLTAGE RATING:50V; ESR:1.6OHM; CAPACIT. FREE 2 YEAR RADWELL WARRANTY | |
| RUN CAPACITOR, 5 MFD, TITAN PRO, 370 V, OVAL. FREE 2 YEAR RADWELL WARRANTY | |
| RUN CAPACITOR, TRADEPRO, OVAL, 440 V, 3 MFD. FREE 2 YEAR RADWELL WARRANTY | |
| SPRAGUE RESISTORS Components TE1206 | |
| SURGE SUPRESSOR, RESISTOR CAPACITOR, 24-48V AC/DC, USE WITH SC-E02X/SC-E03X/SC-E 04X/SC-E05X CONTACTORS. FREE 2 YEAR RADWELL WARRANTY | |
| TACTILE SWITCH, 12X12 MM, 7.3 MM HJEIGHT OFF PCB, STEM DIAMETER 3.3 MM, DIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM CAPACITOR - SOLID LEADED, 50V, 4.7UF, 10% TOL . FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM CAPACITOR, .47UF, 35V, 10%, RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM CAPACITOR, 0.1 UF, 35 V, RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM CAPACITOR, 0.1UF, 35V, SMD. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM CAPACITOR, 0.22UF, 50V, RADIAL, 10%, LEAD SPACING:2.54MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM CAPACITOR, 0.47UF, 25V, AXIAL, 10%, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM CAPACITOR, 0.47UF, 50V, 13 OHM, 0.1, AXIAL, CAPACITANCE:0.47 F, VOLTAGE RATING:50V, PRODUCT RANGE:T322 SERIES, CAPACITANCE TOLERANCE: 10%, CAPACITOR TERMINALS:AXIAL LEADED, PACKAGING:EACH, LEAD SPACING:-, ESR:13OHM ,ROHS COMPLIANT: YES. FREE 2... | |
| TANTALUM CAPACITOR, 10 UF, 16 V, 3.2 OHMS, RADIAL, DIPPED, 5 X 9 MM. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM CAPACITOR, 10 UF, 20 V, 1 OHM, CASE CODE 1210, SMD, 3.5 X 2.8 MM. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM CAPACITOR, 100UF, 10V, 1 OHM, 0.1, RADIAL, CAPACITANCE:100¦F, VOLTAGE RATING:10V, PRODUCT RANGE:T35X SERIES, CAPACITANCE TOLERANCE:¦ 10%, CAPACITOR TERMINALS:RADIAL LEADED, LEAD SPACING:5MM, OPERATING TEMPERATURE MIN:-55¦C ROHS COMPLIANT: YES. FREE 2... | |
| TANTALUM CAPACITOR, 100UF, 10V, 1 OHM, 0.2, AXIAL, CAPACITANCE:100UF, VOLTAGE RATING:10V, PRODUCT RANGE:T322 SERIES, CAPACITANCE TOLERANCE:± 20%, CAPACITOR TERMINALS:AXIAL LEADED, LEAD SPACING:-, OPERATING TEMPERATURE MIN:-55°C ROHS COMPLIANT: YES. FREE 2... | |
| TANTALUM CAPACITOR, 10UF 35V 0.45 OHM 10%, 6032-28; CAPACITANCE:10¦F; VOLTAGE RATING:35V; TANTALUM CAPACITOR CASE:2312 [6032 METRIC]; PRODUCT RANGE:TR3 SERIES; CAPACITANCE TOLERANCE:¦ 10%; OPERATING TEMPERATURE MIN:-55¦C; ESR:0.45OHMROHS COMPLIANT: YES. FREE 2... | |
| TANTALUM CAPACITOR, 10UF, 20V, 1 OHM, 10%, 1411 [3528 METRIC]. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM CAPACITOR, 10UF, 20V, 2.9 OHM, 10%, AXIAL, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM CAPACITOR, 10UF, 25V, 2.5 OHM, 10%, AXIAL, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM CAPACITOR, 10UF, 35V, 2 OHM, 0.05, RADIAL, CAPACITANCE:10¦F, VOLTAGE RATING:35V, PRODUCT RANGE:T35X SERIES, CAPACITANCE TOLERANCE:¦ 5%, CAPACITOR TERMINALS:RADIAL LEADED, LEAD SPACING:5MM, OPERATING TEMPERATURE MIN:-55¦C ROHS COMPLIANT: YES. FREE 2... | |
| TANTALUM CAPACITOR, 10UF, 50V, 1.6 OHM, 0.1, AXIAL, CAPACITANCE:10¦F, VOLTAGE RATING:50V, PRODUCT RANGE:T322 SERIES, CAPACITANCE TOLERANCE:¦ 10%, CAPACITOR TERMINALS:AXIAL LEADED, LEAD SPACING:-, OPERATING TEMPERATURE MIN:-55¦C ROHS COMPLIANT: YES. FREE 2... | |
| TANTALUM CAPACITOR, 10UF, 50V, 1.6 OHM, 0.1, RADIAL, CAPACITANCE:10UF, VOLTAGE RATING:50V, PRODUCT RANGE:TAP SERIES, CAPACITANCE TOLERANCE:± 10%, CAPACITOR TERMINALS:RADIAL LEADED, LEAD SPACING:5MM, OPERATING TEMPERATURE MIN:-55°C ROHS COMPLIANT: YES. FREE 2... | |
| TANTALUM CAPACITOR, 1UF, 16V, 10 OHM, 0.2, CASE:1206 [3216 METRIC]. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM CAPACITOR, 2.2UF, 25V, 6 OHM, 0.1, RADIAL, CAPACITANCE:2.2¦F, VOLTAGE RATING:25V, PRODUCT RANGE:T35X SERIES, CAPACITANCE TOLERANCE:¦ 10%, CAPACITOR TERMINALS:RADIAL LEADED, LEAD SPACING:5MM, OPERATING TEMPERATURE MIN:-55¦C ROHS COMPLIANT: YES. FREE 2... | |
| TANTALUM CAPACITOR, 2.2UF, 35V, 5 OHM, 0.1, RADIAL, CAPACITANCE:2.2¦F, VOLTAGE RATING:35V, PRODUCT RANGE:T35X SERIES, CAPACITANCE TOLERANCE:¦ 10%, CAPACITOR TERMINALS:RADIAL LEADED, LEAD SPACING:5MM, OPERATING TEMPERATURE MIN:-55¦C ROHS COMPLIANT: YES. FREE 2... | |
| TANTALUM CAPACITOR, 22UF, 15V, AXIAL, 20%, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM CAPACITOR, 22UF, 16V, 2 OHM, 0.1, RADIAL, CAPACITANCE:22UF, VOLTAGE RATING:16V, PRODUCT RANGE:TAP SERIES, CAPACITANCE TOLERANCE:± 10%, CAPACITOR TERMINALS:RADIAL LEADED, LEAD SPACING:5MM, OPERATING TEMPERATURE MIN:-55°C ROHS COMPLIANT: YES. FREE 2... | |
| TANTALUM CAPACITOR, 3.3UF 35V, 2.5 OHM, 10%, TAJ SERIES, OPERATING TEMPERATURE MIN:-55C, SMD 2312 (6032 METRIC), ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM CAPACITOR, 3.3UF, 35V, 4 OHM, 10%, AXIAL, 4.7X12 MM. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM CAPACITOR, 30V, 18UF, 20%, AXIAL, 4.7X12.04MM. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM CAPACITOR, 33UF, 16V, 10%, RADIAL, LS 5MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM CAPACITOR, 33UF, 25V, RADIAL 20%, CAPACITANCE:33F, VOLTAGE RATING:25V, PRODUCT RANGE:TAP SERIES, CAPACITANCE TOLERANCE:¦ 20%, CAPACITOR TERMINALS:RADIAL LEADED, LEAD SPACING:5MM, OPERATING TEMPERATURE MIN:-55¦C, ESR:1.2OHM ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| TANTALUM CAPACITOR, 4.7UF, 10%, 25 V, RADIAL LEADED, 2.54 MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM CAPACITOR, 4.7UF, 25V, 10%, CASE:1411 [3528 METRIC], RADIAL, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM CAPACITOR, 4.7UF, 35V, 3 OHM, 0.1, RADIAL, CAPACITANCE:4.7 F, VOLTAGE RATING:35V, PRODUCT RANGE:T35X SERIES, CAPACITANCE TOLERANCE: 10%, CAPACITOR TERMINALS:RADIAL LEADED, LEAD SPACING:5MM, OPERATING TEMPERATURE MIN:-55 C ROHS COMPLIANT: YES. | |
| TANTALUM CAPACITOR, 47UF, 25V, 1 OHM, 0.1, RADIAL, CAPACITANCE:47F, VOLTAGE RATING:25V, PRODUCT RANGE:TAP SERIES, CAPACITANCE TOLERANCE: 10%, CAPACITOR TERMINALS:RADIAL LEADED, LEAD SPACING:5MM, OPERATING TEMPERATURE MIN:-55C ROHS COMPLIANT: YES. FREE 2... | |
| TANTALUM CAPACITOR, 47UF, 35V, 0.8 OHM, 0.1, RADIAL, CAPACITANCE:47UF, VOLTAGE RATING:35V, PRODUCT RANGE:TAP SERIES, CAPACITANCE TOLERANCE:± 10%, CAPACITOR TERMINALS:RADIAL LEADED, LEAD SPACING:5MM, OPERATING TEMPERATURE MIN:-55°C ROHS COMPLIANT: YES. FREE 2... | |
| TANTALUM CAPACITOR, 6.8UF 16V RADIAL 10%, CAPACITANCE:6.8¦F, VOLTAGE RATING:16V, PRODUCT RANGE:T350 SERIES, CAPACITANCE TOLERANCE:¦ 10%, CAPACITOR TERMINALS:RADIAL LEADED, LEAD SPACING:2.54MM, OPERATING TEMPERATURE MIN:-55¦C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| TANTALUM CAPACITOR, 6.8UF, 16V, 10%, RADIAL, LEAD SPACING:2.5MM, ROHS COMPLIANT: YES, 5X8.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM CAPACITOR, 6.8UF, 35V, 2.5 OHM, RADIAL, 10%, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM CAPACITOR, CAPACITOR TYPE:SOLID, CAPACITANCE:2.2µF, CAPACITANCE TOLERANCE:± 20%, SERIES:T322, VOLTAGE RATING:35VDC, CAPACITOR DIELECTRIC MA. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM CAPACITOR, CAT47U20, POLAR, T110 SERIES, 47 F, 10%, 20 V, AXIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM CAPACITOR, GENERAL PURPOSE, 47UF, 0.8 OHM, 0.1, 7343-31, VOLTAGE RATING:16V, TANTALUM CAPACITOR CASE:2917 [7343 METRIC], T491 SERIES, CAPACITANCE TOLERANCE: 10%, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM CAPACITOR, POLAR, T110 SERIES, 10 F, 10%, 35 V, AXIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM CAPACITOR, POLAR, T350 SERIES, 10 F, 10%, 16 V, RADIAL LEADED, 2.54 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM CAPACITOR, POLARIZED, TANTALUM, 10UF, 20V, 10%, SURFACE MOUNT, 6032, 3.2 X 6 MM. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM CAPACITOR, SMD, 220UF, 10V, 10%, CASE:7343. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM CAPACITOR, SMD, 330UF, 10V, 20%, CASE:2917 [7343 METRIC], COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM CAPACITOR, SURFACE MOUNT, 220UF, 4V, 20%, CASE CODE 3528. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM CAPACITOR, SURFACE MOUNT, 330UF, 10V, 10%, CASE CODE 7343. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM CAPACITOR, T352 SERIES, 4.7 UF, 35 V, 3 OHMS, 10% TOLERANCE, RADIAL LEADED, 5 MM LEAD SPACING, -55 TO 125 C OPERATING TEMP., CASE E, ROHS COMPLIANT. FREE 2... | |
| TANTALUM CAPACITOR, TAJ SERIES, 20 VDC, +/- 10% TOLERANCE, 10 UF CAPACITANCE, LOW PROFILE, C CASE SIZE, -55 TO 125 DEGREES C OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM CAPACITOR, TAJ SERIES, CASE:2312 [6032 METRIC], 10UF CAPACITANCE, +/- 10% TOLERANCE, 25V, 1.8 OHM ESR. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM CAPACITORS - AXIAL 35V 5.6UF 10% 4.5X10.67. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM, POLYMER, 50V, 6.8UF, 20% 2917, ESR=120MOHM. FREE 2 YEAR RADWELL WARRANTY | |
| TVA1318-E3 CAPACITOR 1500U @ 50 V. FREE 2 YEAR RADWELL WARRANTY | |
| VARISTOR, 470V, METAL OXIDE, RADIAL, 10%, 385VDC, DISC 14MM. FREE 2 YEAR RADWELL WARRANTY | |
| VISHAY Components TE1207-E3 | |
| VISHAY Components TVA1315 | |
| VISHAY Components TVA1908 |
| << Prev | Next >> |