470uF 16V 20% Aluminum Electrolytic Capacitor SMD Product overview: EEE-1CA471UP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-1CA471UP can be used for catalog matching and distributor lookup.
CAPACITOR, SMD, ELECTROLYTIC, 470UF, 16V, 8X10 MM. FREE 2 YEAR RADWELL WARRANTY
Aluminum Electrolytic Capacitors - SMD 470uF 16V
CAP ALUM 470UF 20% 16V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 16V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; MSL:- RoHS Compliant: Yes
CAP ALUM 470UF 20% 16V SMD
| ERSAELECTRONICS PTE. LTD. | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-EEE-1CA471UP | 43841075 | EEE-1CA471UP | EEE-1CA471UP | 53W3783 | EEE-1CA471UP |
| Product Name | SMD 470uF 16V Capacitor | Capacitor | Aluminum Electrolytic Capacitors - SMD | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 470Uf, 16V, 20%, Smd; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor; Surface Mount | ||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |