CAPACITOR, 100UF, 63V, ALU ELEC, SMD, AE CAPACITOR CASE:RADIAL CAN - SMD, CAPACITANCE:100F, VOLTAGE RATING:63V, ESR:0.35OHM, PRODUCT RANGE:HALOGEN-FREE FN SERIES, LIFETIME @ TEMPERATURE:2000 HOURS @ 105°C, POLARITY:POLAR, DIAMETER:10MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP, 100UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):63V; ESR:0.35ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series RoHS Compliant: Yes
CAP, 100UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):63V; ESR:0.35ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 136904243 | 77AH6827 |
| Product Name | Capacitor | Cap, 100Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic |
| Configuration / Form Factor | Leaded Capacitor | |
| Capacitance Range | 1.00E8 microF | 100 microF |
| Lead Style | Radial | |
| Mounting Style | Surface Mount Technology | |
| Capacitance Type | Fixed |