10000pF ±10% 200V Ceramic Capacitor BX Radial
CERAMIC CAPACITOR 0.01UF, 200V, X7R, 10%, RADIAL; CAPACITANCE:10000PF;
CAP CER 10000PF 200V 10% RADIAL
CERAMIC CAPACITOR 0.01UF, 200V, X7R, 10%, RADIAL; Capacitance:10000pF;
| DigiKey | Radwell International | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1001-2028-ND | 16297531 | CK06BX103K | 87F4676 |
| Product Name | Ceramic Capacitors | Capacitor | Ceramic Capacitors | Ceramic Capacitor 0.01Uf, 200V, X7R, 10%, Radial; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; Radial Leaded |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 200 volts | 200 volts | 200 volts |