Panasonic Capacitor EEH-ZF1H560V

Description
CAPACITOR, SMD, POLYMER, 56UF, 50V, 20%, 150C, 8X10.2 MM. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CAPACITOR, SMD, POLYMER, 56UF, 50V, 20%, 150C, 8X10.2 MM. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 136909593 - Radwell International
Willingboro, NJ, United States
Capacitor
136909593
Capacitor 136909593
CAPACITOR, SMD, POLYMER, 56UF, 50V, 20%, 150C, 8X10.2 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SMD, POLYMER, 56UF, 50V, 20%, 150C, 8X10.2 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminum - Polymer Capacitors - EEH-ZF1H560V - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZF1H560V
Aluminum - Polymer Capacitors EEH-ZF1H560V
CAP ALUM POLY HYB 56UF 50V SMD

CAP ALUM POLY HYB 56UF 50V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEH-ZF1H560V - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEH-ZF1H560V
Capacitors - Aluminum - Polymer Capacitors EEH-ZF1H560V
CAP ALUM HYB 56UF 20% 50V SMD

CAP ALUM HYB 56UF 20% 50V SMD

Supplier's Site
Cap, Alu Elec, Aec-Q200, 56Uf, 50V, Smd; Capacitance Panasonic - 82AH0889 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 56Uf, 50V, Smd; Capacitance Panasonic
82AH0889
Cap, Alu Elec, Aec-Q200, 56Uf, 50V, Smd; Capacitance Panasonic 82AH0889
CAP, ALU ELEC, AEC-Q200, 56UF, 50V, SMD; Capacitance:56µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:1000 hours @ 150°C; Product Diameter:8mm RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 56UF, 50V, SMD; Capacitance:56µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:1000 hours @ 150°C; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 136909593 EEH-ZF1H560V EEH-ZF1H560V 82AH0889
Product Name Capacitor Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Cap, Alu Elec, Aec-Q200, 56Uf, 50V, Smd; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Range 56 microF 56 microF 56 microF 56 microF
Mounting Style Surface Mount Technology Surface Mount Technology; Radial, Can - SMD
Capacitance Type Fixed Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701145 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers