Radwell International Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| (PRICE/TC) CAP, 820µF, 50V, SMD, AE CAPACITOR CASE:RADIAL CAN, CAPACITANCE:820µF, VOLTAGE RATING:50V, ESR:0.12OHM, PRODUCT RANGE:TRV SERIES, LIFETIME @ TEMPERATURE:10000 HOURS @ 105°C, OPERATING TEMPERATURE MIN:-40°C, OPERATING TEMPERATURE ROHS COMPLIANT:. FREE... | |
| 0.033UF 1000V FILM CAPACITOR. FREE 2 YEAR RADWELL WARRANTY | |
| 15MFD 370V ROUND RUN CAPACITOR. FREE 2 YEAR RADWELL WARRANTY | |
| 180 UF 220V 14.5 X 31. FREE 2 YEAR RADWELL WARRANTY | |
| 3300UF 50V 19.05X66.68 85 AXI. FREE 2 YEAR RADWELL WARRANTY | |
| 611 CAPACITOR MODULE 20MF DC LINK-PS. FREE 2 YEAR RADWELL WARRANTY | |
| 68 µF, ± 20%, 16 V, 4.5 MM, AXIAL LEADED. FREE 2 YEAR RADWELL WARRANTY | |
| 82 F 450 V ALUMINUM ELECTROLYTIC CAPACITORS RADIAL, CAN - SNAP-IN - 3000 HRS @ 105C 22.00MM X 27.00MM. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR 2100UF, 35V, 10%, AXIAL; CAPACITANCE:2100¦F; VOLTAGE RATING:35V; PRODUCT RANGE:53D SERIES; CAPACITANCE TOLERANCE:¦ 10%; CAPACITOR TERMINALS:AXIAL LEADED; DIAMETER:19.3MM; LEAD SPACING:-; HEIGHT:41.7MM ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 250V, 20%, RADIAL, CAPACITANCE:47 F, VOLTAGE RATING:250V, PRODUCT RANGE:CKS SERIES, CAPACITANCE TOLERANCE: 20%, CAPACITOR TERMINALS:RADIAL LEADED, DIAMETER:12.5MM, LEAD SPACING:5MM, HEIGHT:25MM ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 6800UF, 35V, 20%, RADIAL; CAPACITANCE:6800¦F; VOLTAGE RATING:35V; PRODUCT RANGE:CKS SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:18MM; LEAD SPACING:7.5MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 450V, 20%, RADIAL, CAPACITANCE:100µF, VOLTAGE RATING:450V, PRODUCT RANGE:QXW SERIES, CAPACITANCE TOLERANCE:± 20%, CAPACITOR TERMINALS:RADIAL LEADED, LIFETIME @ TEMPERATURE:2000 HOURS @ 105°C ROHS COMPLIANT: YES. FREE 2... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 1800UF, 35V; PRODUCT RANGE:KZE SERIES; CAPACITANCE:1800 F; CAPACITANCE TOLERANCE:20%; VOLTAGE RATING:35V; DIAMETER:16. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 450V, 20%, RADIAL; CAPACITANCE:220ªF; VOLTAGE RATING:450V; PRODUCT RANGE:QXW SERIES; CAPACITANCE TOLERANCE:ª 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:18MM; LEAD SPACING:7.5MM; ESR:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 50V, 20%, RADIAL, 18X31.5MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 16V, 20%, AXIAL, ROHS COMPLIANT: YES, 16X31.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 50V, 20 PERCENT, RADIAL; PRODUCT RANGE:PK SERIES; CAPACITANCE:4700 F; CAPACITANCE TOLERANCE: 20 PERCENT; VOLT. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 160V, 20%, RADIAL, 12.5X25MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, AXIAL, 200V, 680UF, 25.7X79.8MM. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITORS RADIAL, CAN - SNAP-IN 680 F 450 V, 3000 HRS @ 105C (35.00MM) X (42.00MM). FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC, 68 F, 16 V,20%, AXIAL, 6.30MM X 17.50MM. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ORGANIC POLYMER CAPACITORS 20V 39UF 8X6.7 CAPACITOR. FREE 2 YEAR RADWELL WARRANTY | |
| ASC , 66056-49PY, 6605649PY, CAPACITOR, 8MFD, 1500VDC, 550VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CAP ALUM 3300UF, 6.3V, 105 C , 10X20. FREE 2 YEAR RADWELL WARRANTY | |
| CAP FILM 0.47UF 5% 400V RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CAP, 16F, 450VAC, 5%, PP, CAN; CAPACITANCE:16F; PRODUCT RANGE:4.16.10 SERIES; VOLTAGE RATING:450VAC; CAPACITOR TERMINALS:WIRE LEADED; CAPACITANCE TOLERANCE: 5%; DV/DT RATING:-; CAPACITOR DIELECTRIC TYPE:PP (POLYPROPYLENE); ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| CAP, 180ªF, 450V, 20%; CAPACITANCE:180ªF; VOLTAGE RATING:450V; PRODUCT RANGE:BXW SERIES; CAPACITANCE TOLERANCE:ª 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:18MM; LEAD SPACING:7.5MM; HEIGHT:50MM; OPERATING TEMPERATURE MIN:-40ªC;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY... | |
| CAP, 33µF, 450V, 20%, CAPACITANCE:33µF, VOLTAGE RATING:450V, PRODUCT RANGE:BXW SERIES, CAPACITANCE TOLERANCE:± 20%, CAPACITOR TERMINALS:RADIAL LEADED, DIAMETER:12.5MM, LEAD SPACING:5MM, HEIGHT:25MM, OPERATING TEMPERATURE MIN:-40°C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| CAP, 47¦F, 450V, 20%; CAPACITANCE:47¦F; VOLTAGE RATING:450V; PRODUCT RANGE:BXW SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:16MM; LEAD SPACING:7.5MM; HEIGHT:25MM; OPERATING TEMPERATURE MIN:-40¦C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| CAP, 6UF, 450VAC, 5%, CAN, 4.16.10 SERIES, QUICK CONNECT, SNAP-IN, METALLIZED PP. FREE 2 YEAR RADWELL WARRANTY | |
| CAP, ALU ELEC, 10UF, 50V, SMD; CAPACITANCE:10 F; VOLTAGE RATING:50V; PRODUCT RANGE:OS-CON SVPF SERIES; AE CAPACITOR CASE:RADIAL CAN - SMD; ESR:0.04OHM; LIFETIME @ TEMPERATURE:5000 HOURS @ 105 C; OPERATING TEMPERATURE... | |
| CAP, ALU ELEC, 6800UF, 35V, SNAP-IN, CAPACITANCE:6800F, VOLTAGE RATING:35V, 25 X 30 CAPACITOR TERMINALS:QUICK CONNECT, SNAP-IN, LIFETIME @ TEMPERATURE:2000 HOURS @ 85C, POLARITY:POLAR ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| CAP, TANT, 330UF, 4V, 2917; CAPACITANCE:330 F; VOLTAGE RATING:4V; PRODUCT RANGE:POSCAP TPB SERIES; ESR:0.04OHM; OPERATING TEMPERATURE MIN:-55 C; OPERATING TEMPERATURE MAX:105 C; PACKAGING:TAPE & REEL; AUTOMOTIVE QUALIFICATION ;ROHS COMPLIANT: YES. | |
| CAPACITIOR, 145-175 MFD, 110/125 V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR .068OHM 250VDC 10PERCENT 500/PACK. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR .1MF 600VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR .47F 5.5V -20-80PERC TOL. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR .56UF 1200V 10PERC TOL. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 1.5MFD 10PERCENT TOLERANCE 250VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 1000PF, 1000V, Y5U, 20%, RADIAL, LEAD SPACING 6.4MM, CERAMIC, 562R SERIES, 6.4X9.4MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 1000UF 6.3V SMD 8MMX10MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 1000VPK. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 100U 15V 7.11 X 13.46. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 10MFD 10PERCENT 100V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 10V 20PERCENT 39UF. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 110-125VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 110/125VAC 540-648MFD. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 1200UF 16V 10X20, UHV1C122MPD. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 1300MFD 450VDC +/-20PERCENT 85DEG/C. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 1500UF 80V 22X32MM SNAP. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 150OHM 600V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 150UF 6.3V 8X7MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 1800MFD 250VDC +/-250VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 1UF. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 2.2UF 400V 8X10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 2.7U 100V DROP 22 PITCH. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 2000V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 200VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 2200UF 50V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 22UF 160V 10X14 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 22UF 350V 10MM X 21.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 250VDC/160V .22KOHM 250/PACK. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 25UF 370VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 25V 6800UF ALUM ELECTROLYTIC SNAP MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 25X92MM VPR332U040N3L. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 2UF 440VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 3-3/4INCH. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 3.3U 35V TANTALUM AXIAL 13.46MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 33000MFD 50VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 33000UF 25V SNAP 30X50. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 330VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 350VDC 4700UF 20PERCENT TOLERANCE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 35MFD 900VAC 60HZ 1350VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 370VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 3800MFD 450VDC +/-20PERCENT 85DEG/C. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 3900UF 10V 12.5MM X 20MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 3PIN. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 4.7UF 350V 100/PACK. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 400VDC 5.0UF. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 470UF 16V SMD 8X10MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 47UF 80V 10X10.2MM SMD. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 47UF, 80V SMD, 10 X 10. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 4TERMINAL AXIAL LEAD 75VDC 1300UF. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 6.0MFD 370VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 6.8UF 63V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 600VDC .002UF. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 600VDC .068MFD MYLAR ORANGE DROP. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 7.5MFD 370VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 70UF 10% 1KVDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 7MFD 250VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 8200UF 150VDC EXTRALYTIC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 820U 400V 40X50 4 PIN SNAP. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM 10UF 10V 4X5.4MM SMD. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM ELECT, 150UF, 450V, 20%, RADIAL; CAPACITANCE:150ªF; CAPACITANCE TOLERANCE:ª 20%; VOLTAGE RATING:450V; LIFE TIME @ TEMPERATURE:3000 HOUR. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM ELECT, 270UF, 420V, 20%, RADIAL; CAPACITANCE:270ªF; CAPACITANCE TOLERANCE:ª 20%; VOLTAGE RATING:420V; LIFE TIME @ TEMPERATURE:3000 HOUR. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM ELECT, 330UF, 450V, 20%, RADIAL; CAPACITANCE:330¦F; CAPACITANCE TOLERANCE:¦ 20%; VOLTAGE RATING:450V; LIFE TIME @ TEMPERATURE:2000 HOUR. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM ELECT, 68UF, 450V, 20%, RADIAL; CAPACITANCE:68ªF; CAPACITANCE TOLERANCE:ª 20%; VOLTAGE RATING:450V; LIFE TIME @ TEMPERATURE:10000 HOURS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUMINUM 50UF 50VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ASSEMBLY, 480VOLTS, 120HZ, 70C. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR AXIAL 6.8U 35V TANT 12MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR CERAMIC 500V .1UF. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ELECTROLITIC 53D SERIES 4700UF 35VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ELECTROLYTIC 7700MFD 200V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR FILM .22UF 100V AXIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR FILM 250V 0.1UF X2. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR HV 2100VAC .75UF 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR MOD,C98043A7007L6,TS E. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR MOTOR START 330VAC 130-156MFD. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR OVAL 370/440VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR POLYESTER FILM .10UF 200VDC +/-10PERC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR POLYPROPYLENE 1250VDC .22MFD 5OHM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR POLYPROPYLENE PP FILM 24UF, 400V, 3%, QC; CAPACITANCE:24F; PRODUCT RANGE:GEM III 97F6000 SERIES; VOLTAGE RATING:400VAC; CAPACITOR TERMINALS:QUICK CONNECT, SNAP-IN; CAPACITANCE TOLERANCE: 3%; DV/DT RATING:-; HEIGHT:- ROHS COMPLIANT: YES. FREE... | |
| CAPACITOR RADIAL 150UF 63V 10 X 27. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR RADIAL ELECTROLYTIC, 4700UF 10V 12.5X25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR RC NETWORK, .5MFD, 220 OHM, 600 VOLT DC, 1/2 WATT, RG1986-8-6. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR RC NETWORK, .5MFD, 220OHM, 600VDC, 1/2W, ELECTROCUBE RG1986-8-6. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR RETRO-FIT KIT USED ON 86466. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR SNUBBER MODULE , 50/60 HZ, VOLTAGE RATING: 1200, RM RESISTANCE: DC 500 VOLT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR TANTALUM 4.7UF 35V AXIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, .0047UF 100V RADIAL FILM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, .033 UF, 100 VDC, FILM METALLIZED POLYCARBONATE, AXIAL LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, .1 MF 630V FILM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, .15UF 400V FILM AXIAL 9.5X20.7. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 0.0022 MFD, 100V, +/- . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 0.022UF 1000VOLTS 5% LS=15MM FILM BOX TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 0.3MFD, 1000VDC, 0.3-10% TOLERANCE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 1.2UF, 1000VDC, FILM, BOX, LUG, 85 C , LS, 29.5MM, 42.5X37X28MM, C4BSNBX4120ZAJJ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 10 X 13 150MF 10V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 10 X 20 180MF 80V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 12.5 X 36 ALUMINUM ELECTROLYTIC CAPACITORS - LEADED 6.3VOLTS 5600UF. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 125VAC, 243-292MFD. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 140UF 400V AXIAL 25.7MM X 79.8MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 1500 MFD, 10 VDC, RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 15MFD, 5%, 370V, -40/70 DEG CELCIUS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 16 X 33 ALUMINUM ELECTROLYTIC CAPACITORS - LEADED 100VOLTS 330UF 20%. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 18 X 35.5 680MF 100V R E. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 1800 UF, 6.3 VDC, 3 LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 2.2 UF 350V AXIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 20 X 15 68MF 200V R E. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 22.5KVAR, POWER CORRECTION CAPACITOR, 480V, 50/60HZ, 3PH. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 220F, 6.3V, 20%, CAPACITANCE:220F, VOLTAGE RATING:6.3V, AE CAPACITOR CASE:RADIAL CAN - SMD, PRODUCT RANGE:OS-CON SVQP SERIES, ESR:0.035OHM, LIFETIME @ TEMPERATURE:1000 HOURS @ 125C, OPERATING TEMPERATURE MIN:-55C, OPERATING ROHS COMPLIANT:... | |
| CAPACITOR, 240VAC, 3PH, 60HZ, 4KVAR. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 270-324MFD, 110-125VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 330VAC, 60HZ, 1-13/16X3-3/8IN. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 33U 50V SMD. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 35VOLTS 0.1UF 10% RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 370VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 3UF 5%, 800V AC 10000H/KI.B, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 4 PIN SNAP IN, ELECTROLYTIC, 1500UF, 450V, 20%, L/S 22.5 MM, 45X85 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 40 UF, 440 V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 4700UF 50V 18X41.5. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 56U, 420V, 20%, SNAP-IN, 2 PIN, 22MM X 20MM, 10MM LEAD SPACING. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 5KVAR, 480V, 3PH, .23GAL/.871L, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 6 X 10 150MF 16V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 603469-XP, .047 MFD +10%,600VDC,. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 6200 UF, 450VDC, 500 SURGE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 660V, 360HZ, 70C, 2UF. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 680F, 4V, 20%, CAPACITANCE:680F, VOLTAGE RATING:4V, AE CAPACITOR CASE:RADIAL CAN - SMD, PRODUCT RANGE:OS-CON SVPS SERIES, ESR:0.02OHM, LIFETIME @ TEMPERATURE:5000 HOURS @ 105°C, OPERATING TEMPERATURE MIN:-55°C, OPERATING ROHS COMPLIANT:... | |
| CAPACITOR, 6UF,370VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUM ELEC, 68UF, 450V, 20%, 2 PIN SNAP, 105C, L/S 10MM, 20X25MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUM ELECT 16X20 820UF 50V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUM ELECT, 2 PIN SNAP IN 15000UF 63V 35X50. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUM ELECT, 3600UF, 450V, -10%+50%, L/S 31.75MM, SCREW TERMINAL, 76.2X117.48MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUM ELECT, RADIAL, 560UF, 450V, SNAP, 4 PIN, L/S 22.5MM, 35X60MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUM ELECTROLYTIC, 270UF, 450V, 20%, SNAP-IN, 25X35MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUM. ELECTROLYTIC, 390UF, 420V, 20%, RADIAL, SNAP IN, LS 10MM, 25X47MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 100UF 450V, 20%, VXH SERIES, LIFETIME @ TEMPERATURE: 5000 HOURS @ 105C, 2 PIN SNAP-IN, 22MM X 25MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 120UF 450V, 20%, BXW SERIES, LIFETIME @ TEMPERATURE: 12000 HRS @ 105C, RADIAL, 18MM X 37MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 1300UF 50V, 20%, 53D SERIES, LIFETIME @ TEMPERATURE: 1000 HRS @ 85°C, AXIAL, 19.3MM X 41.7MM, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 150UF 500V, 20%, MXK SERIES, LIFETIME @ TEMPERATURE: 3000 HRS @ 105°C, 2PIN SNAP-IN 25MM X 32MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 180 UF, 450 VDC, 20%, RADIAL, 105C, 50X16MM, LEAD SPACING: 7.5 MM . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 220UF 500V, 20%, MXK SERIES, LIFETIME @ TEMPEARTURE: 3000 HRS @ 105°C, 2 PIN SNAP IN, 35MM X 32MM, ROHS3 NON-COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 220UF, 40V, RADIAL, 10%, 105'C, 16X25MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 220UF, 450V, 20%, POLAR, LEAD SPACE 7.5MM, 18X52MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 470 UF, 35 V, 20%, RADIAL, 10X16MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 6800UF, 63V, 30MM X 37MM, THROUGH HOLE, RADIAL, SNAP IN, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 680UF, 63V, 12.5MM X 25MM, RADIAL LEADED. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 68UF, 450V, 20%, RADIAL, 18X22 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, AXIAL, 5000UF, 50V, POLAR, 25.7X67.1MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL LEADED, 420 VDC, 82 UF, 16 X 7.5 X 30 MM, 20%. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 180UF, 450V, LS 7.5MM, 20%, 18X47 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 68UF, 450V, 20%, 16X37MM, 7.5MM LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, SERIES HFG, RADIAL, 1000UF, 420V, 20%, 5000 HRS @ 105C, POLAR, CAN - 4 LEAD, LEAD SPACING 22.5MM, 35X87MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, SNAP IN, 2 PIN, 680UF 450V, 20% TOLERANCE, LIFETIME @ TEMP: 3000 HRS @ 105°C, 30MM X 55MM, ROHS3 COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM POLYMER, 22UF, 6.3VDC, 200MOHM, 4X5.5MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM, ELECTROLYTIC, 220UF 450V, 20%, MXK SERIES, LIFETIME @ TEMPERATURE: 3000 HRS @ 105C, 2 PIN SNAP-IN, 25MM X 30MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM, ELECTROLYTIC, RADIAL, 100UF 450V, 20%, 105 C, 16X32 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM, ELECTROLYTIC, RADIAL, 47UF 450V, 20%, 105 C, 12.5MM X 27MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM, ELECTROLYTIC, SNAP IN, 150UF 450V, 20%, 105 C, 22MM X 30MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM, ELECTROLYTIC, SNAP IN, 330UF 420V, 20%, 150 C, 25MM X 42MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL FILM 1U 1000V 26X46. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL FILM, .22 MFD, 50 V, POLYESTER. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL LEADED, ELECTROLYTIC, 4.7UF, 250V, 9.5X20.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL TANT 39U 15V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, 22U, 220V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ALUM ELECT, 47UF, 63V, 8X16 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ALUM ELECTROLYTIC, 100UF, 50V, 8X16 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 1100UF, 250V, 35X105MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 470UF 50V, 13X26 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ALUMINUM, ELECTROLYTIC, 4700UF, 25V, 20%, 16X40 MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, .47UF, 100V, 5X13 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 1100UF, 35V, +85C, 19X29MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 120UF, 75V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 13, 000UF, 25 VOLT, 25MMX79MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 150UF, 400V, 10%, 26X80 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 2700UF, 50V, 22.5X41.70 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 3800UF, 50V, 25.7X54.4MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 4000UF, 63V, 25X67MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 40V, 150UF, 9.9X43 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 460UF, 200V, 10%, 85 DEG., 25.7X67.1MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 470 UF, 35 VDC, 10X26 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 5900UF, 20V, 22X41 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 6.8UF, 63V, 6.3X13 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 8UF, 25V, 85C, 6.30X13 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC,.10UF,1 00V, 8X17.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELERCTROLYTIC, 8.2UF, 150VDC, 125 C, 9.9X25.4MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, FILM POLYPROPYLENE, 4UF, 330V AC, 600 VDC, 10%, 27X47 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, POLYESTER FILM, 0.22UF, 600VDC, 10%, 9.78X38.1MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, CERAMIC DISC, RADIAL, .01UF, 1000 VDC, 12.4 MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, CERAMIC DISK, RADIAL, 100 PF, 15K V, 20% TOLERANCE, 10.9 MM THICHNESS, 17 MM DIA., 19 MM LS.. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, CERAMIC, 4700PF 6000V, 20%, Z5U, RADIAL DISK 20MM DIA, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, CERAMIC, RADIAL, 0.01UF, 3000V, 3KV, Z5U, 20%, DISC 19.8MM DIAMETER, LEAD SPACING 9.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, DIP, DECOUPLING, NOS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ELECTROLYLTIC, 33UF, 35V SMD, 6.3X5.4 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ELECTROLYTIC, 82UF, 420V, RADIAL, 20%, LS 7.5MM, 105C, 18X27.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ELECTROLYTIC, NON-POLAR, AXIAL, 47UF, 50V, 20%, 10X19MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ELECTROLYTIC, RADIAL, 900 UF, 50V, 25 X 50 MM.. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ELECTROLYTIC, SNAP IN, 100UF, 420V, 22X25MM DXH. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, FILM OIL FILLED, 2 QUICK CONNECTS, 330 VAC, 48UF, ROUND. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, FILM, 3UF, 450V, 5%, WIRE WITH STUD, 28X55 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, METALIZED POLYCARBONATE FILM, AXIAL LEADS, 1 UF CAPACITANCE, 5%, 50 V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, MOTOR RUN, 440 V, 50/60 HZ, 50 UF, ROUND. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, MOTOR START, ROUND, 124-149 MF, 110-125 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, OPERATING VOLTAGE: 425 VOLT AC, MOUNTING: M8 SCREW, LEADS: LEADS 250 MM, SERVICE LIFE: 10000 H, TOLERANCE: 5%, CAPACITANCE: 16F. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, OVAL MOTOR RUN, 3MF, 440VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, PLASTIC BOX TYPE, 1 MFD, 250 VAC, 2 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, PLASTIC BOX TYPE, 5 MFD, 400 VAC, 2 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, QUICK CONNECT, MOTOR START, 80UF, +/-10% TOLERANCE, 220-250 VAC, 46X85.725 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL ELECTROLYTIC, 360UF, 6.3V, OSCON. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL SNAP-IN, ELECTROLYTIC, 180UF, 450V, 105 DEG, 22X40MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL TERMINATION, STRAIGHT LEAD, 4700PF, 760V AC, 20% TOLERANCE, RADIAL, 9.5MM LEADPSACING, 15.7MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, 100UF, 500V, LENGTH 40MM, WIDTH 18MM, LS 7.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, 2700UF, 63V, SNAP, 25X27MM, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, 33UF, 25V, 5 X 11, BIPOLAR. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, 680UF, 420V, 4 PIN SNAP, 35 X 65MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, 82UF, 450V, ALUMINUM ELECTROLYTIC, 18X32 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 3900UF, 6.3V, 10X20MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 82UF, 450V, 20%, 16X25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, CERAMIC DISC, .01UF, 1000 VDC, 12.5 MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, CERAMIC DISC, .1UF, 1KV, Z5U, 20%, 24 MM DIAMETER, 9.5 MM LEAD SPACING. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, CERAMIC DISC, .1UF, 2000V DC, 20%, 24.13MM DIAMETER 9.52MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, CERAMIC DISC, 2200PF 2.2NF .0022UF, 6KV, Z5U, 9.5LS, 13.5 MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, CERAMIC DISC, 22PF, 1000V, 5%, 6X4MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, CERAMIC DISC, 33PF, 3000V, 8.4MM DIAMETER, 6.4MM LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, CERAMIC, .01UF, 760 VAC, 21.6 MM DIAMETER, 440 MARKING. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, CERAMIC, 47 PF, 1KVDC, 11.2 MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, .47UF, 50V, 3 X 5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 100UF, 40 VDC, 10X16 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 100UF, 450V 18X32MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 120UF, 420V, 105 DEG, 18X27MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 150UF, 450V, 18X40 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 15UF, 450V, 10X20 MM 10LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 22000UF, 6.3V ,18X33 MM 7.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 2200UF, 50V, 20%, LS 7.5MM, 105C, 18X25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 2200UF, 63V, 20%, 105C, 18X31.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 22UF, 450V, 105C, 12.5X20 MM, 5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 3300µF, 35V, ± 20%, 18X35MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 4700UF, 100V, SCREW, 35X92 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 470UF, 63, 12.5X20 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 680UF, 50V, 12.5X26.5MM, 5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 68UF, 450V, 18X27 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 82F, 450V, 20%, 16X40 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 82UF, 420V, 105C, 18X22 MM 7.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC,120UF 420V, 18MM X 30MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, POLYMER, 100UF, 4V, 105C, 6.3X6 MM, 2.5 MM LS, OSCON. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, SNAP, 120UF, 450V, 20X37MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, SURFACE MOUNT, 220UF, 63V, 12.5X16MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, TANTALUM, 22 UF, 10 V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RC SNUBBER, NON-POLARIZED, 220 OHM, 125/600 V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SANYO 3.3UF, 25V 5D X 7.8L BI POLAR. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SCREW TERMINALS, ELECTROLYTIC, 710 UF, 500 V, 50 X 79 MM, LS 22 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SCREW, ELECTROLYTIC, 900UF, 450V, 50X82MM, 22MM LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SERIES HXW, ALUMINUM ELECTROLYTIC, 68 UF CAPACITANCE, 500 V, THROUGH HOLE MOUNT . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SERIES ZLJ, ALUMINUM ELECTROLYTIC, 1000 UF CAPACITANCE, +/-20% TOLERANCE, 63 V, 2.1 A @ 120 HZ, 3.5 A @ 100 KHZ, 18 MILLIOHMS, -40 TO 105 DEG. C, RADIAL,... | |
| CAPACITOR, SINGLE RUN, 3 MFD, 450 VAC, 50/60 HZ, MAX TEMP: 85 DEGREES CELSIUS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ALUMINUM ELECTROLYTIC, 390UF, 6.3V, 20%, 8X7 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ALUMINUM ELECTROLYTIC, 47UF, 35 VDC, 6.3X5.8 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, MLCC CERAMIC, 1000PF .001UF, 50V, C0G, 20%, CASE 1206. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, TANTALUM, 4.7UF, 50V, CASE SIZE 7343. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ALUMINUM ELECTROLYTIC, 150UF, 450V, 20%, 105 DEG., 25X25MM 10LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ALUMINUM ELECTROLYTIC, 470UF 450V, 20%, 105C, 30X42 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ELECTROLLYTIC, 220UF, 450V, 25X35MM 10LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ELECTROLYTIC, 180UF, 450V, 30X25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ELECTROLYTIC, 270UF, 450 VDC, 25X35 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ELECTROLYTIC, 330UF, 450V, 105C, 25X52.00 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ELECTROLYTIC, 820UF, 450V, 35X62 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ELECTROLYTIC, 82UF, 450V, 22X25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP, ELECTROLYTIC, 330UF, 450V, 20%, L/S 10 MM, 105C, 22X55 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP, ELECTROLYTIC, 820 UF, 420 V, 34 X 47 MM, LS 10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP, RADIAL, 3300UF, 63V, 25MM X 32MM, ALUMINUM ELECTROLYTIC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP-IN, 390UF, 450V, 20%, POLAR, LEAD SPACE 10MM, 25X42 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP-IN, ELECTROLYTIC, 220UF, 420V, 30X27 MM, LS 10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP-IN, ELECTROLYTIC, 3300UF, 63V, 105 DEGREE, 25X40MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SUPER CAPACITOR, HORIZONTAL, .47F 5.5V, RADIAL, 21.5X13 MM, 7.62LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SURFACE MOUNT, ELECTROLYDIC, 1000 UF, 420 V RATED, SNAP 2 PIN, +/-20% TOLERANCE, 35 X 60 MM, POLAR/POLARIZATION. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, TANT 4.7UF 25V 10% 4.57X8.76. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, TANT POLYMER 16V 330UF 20%, 2917 CASE 7343. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, TUBULAR, AXIAL LEAD, 270UF, 450 VDC, -40 TO +85 DEGREES C, 35MM (D) X 67MM (L). FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR,100VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR- 22U 15VDC 12X4.7MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR-AXIAL 100UF 200V 16 MM DIA X 41.5 MM LONG. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITORS 25MFD 370VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CERAMIC CAPACITOR 0.01UF 1000V, Z5U, 20%, RADIAL; CAPACITANCE:10000PF; VOLTAGE RATING:1KV; PRODUCT RANGE:562R SERIES; CAPACITANCE TOLERANCE:¦ 20%; DIELECTRIC CHARACTERISTIC:Z5U; LEAD SPACING:6.4MM; CAPACITOR TERMINALS:RADIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| CERAMIC CAPACITOR 1000PF 1000V, X7R, 20%, RADIAL; CAPACITANCE:1000PF; VOLTAGE RATING:1KV; PRODUCT RANGE:562R SERIES; CAPACITANCE TOLERANCE:¦ 20%; DIELECTRIC CHARACTERISTIC:X7R; LEAD SPACING:6.4MM; CAPACITOR TERMINALS:RADIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| CERAMIC CAPACITOR 150PF 1KV. FREE 2 YEAR RADWELL WARRANTY | |
| CERAMIC CAPACITOR 30PF, 1000V, U2J, 10%, RADIAL; CAPACITANCE:30PF; VOLTAGE RATING:1KV; PRODUCT RANGE:561R SERIES; CAPACITANCE TOLERANCE: 10%; DIELECTRIC CHARACTERISTIC:U2J; LEAD SPACING:6.4MM; CAPACITOR TERMINALS:RADIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| CERAMIC CAPACITOR, .000050 MF, 1KV, TYPE GA. FREE 2 YEAR RADWELL WARRANTY | |
| CERAMIC CAPACITOR, .005000 MF, 1KV, TYPE HYK. FREE 2 YEAR RADWELL WARRANTY | |
| CERAMIC CAPACITOR, .050000 MF, 500 V, TYPE HYK. FREE 2 YEAR RADWELL WARRANTY | |
| CERAMIC CAPACITOR, 2200PF, 3000V, X7R, 10%, RADIAL, DISC, 13.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CERAMIC CAPACITOR, 3300PF, 3000V, Z5U, 20%, RADIAL, LEAD SPACE 6.4MM. FREE 2 YEAR RADWELL WARRANTY | |
| CERAMIC CAPACITOR, 390 PF, 1000 V, RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CERAMIC CAPACITOR, 680 PF, 1KV, 10 %, RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CERAMIC CAPACITOR, CERAMIC, 0.001UF, 1000PF, 1000V, 10%, 7.5% RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CERAMIC DISC CAPACITORS RADIAL .01UF 250V 11MM D. FREE 2 YEAR RADWELL WARRANTY | |
| CERAMIC DISC CAPACITORS, 1000 VDC, 10%, .01UF, RADIAL, 17.3 MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 440 VAC, 60 HZ, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| CORNELL DUBILIER Components 476BPA016M | |
| CORNELL DUBILIER Components 500CE1221 | |
| CR470U420SN 30 X 42 MM 470µF 420V ALUMINUM ELECTROLYTIC CAPACITORS RADIAL, CAN - SNAP-IN 3000 HRS @ 105°C . FREE 2 YEAR RADWELL WARRANTY | |
| D-C BUS CAPACITOR GP2000 4. FREE 2 YEAR RADWELL WARRANTY | |
| D-C CAPACITOR. FREE 2 YEAR RADWELL WARRANTY | |
| DAYTON , 4X450A, 4X450A, CAPACITOR, 370VAC, 20MFD, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DAYTON Components 5X571 | |
| DC LINK CAPACITOR W/HLDR 2200 UF,800V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTUR, CAPACITOR, POLYPROPYLENE, 3 PHASE, REACTIVE POWER 15KVAR, REACTIVE POWER:60HZ-18KVAR, OPERATING CURRENT 19.2A, OPERATING VOLTAGE-450 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/06/2011, SNUBBER CIRCUIT CAPACITOR MODULE, TSE1 FOR INFEED/REGENERATIVE FEEDBACK SUPPLY UNITS, 380-480 VAC, 50/60 HZ, DESIGN E. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 61UF, 525V AC, 60HZ, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ALE CAPACITOR, 3700 MICROFARADS, 450 VDC, 5.625" / 143MM LENGTH, 3.0" / 76.2MM DIAMETER, 1/4-28 HIGH CURRENT TERMINALS, INVERTER GRADE, LONG LIFE. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, ARC SUPPRESSOR KIT, 600V, 1/2W, DIP SWITCHES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAP RETRO-FIT, KIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR 560UF 25V 12.5X15MM RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR PPM, 400 VAC, 4 MF, +/-5 PERCENT, 4P IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, .02UF, 50V, 14MM, RADIAL, CERAMIC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, .082UF, 63V, POLY FILM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 0.015U, 250V, 8MM PITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 0.01U, 63V, POLY BOX, 7.3 X 2.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 0.01UF, 200V, X7R. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 0.022 UF, 100 OHM, 250 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 0.05UF, 50V, CERAMIC, RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 0.1 UF - 2000, 250 VAC, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 0.1UF, 50V, 10%, RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 0.1UF, 50V, AXIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 0.25 UF, +/- 10% TOLERANCE, 1000 VDC, HERMETICALLY SEALED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 0.5MFD, 2000VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 1.5UF, 50V, SM, 4 X 6 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 10 UF, 250 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 1000P, 100V, X7R, CERAMIC CAP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 10KVAR, 480V, 60HZ, 3PH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 110-125 VAC, 216-259 MFD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 110-125VAC, 50/60HZ, 189-227MFD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 14MF, 30IN/LB, 700VP, 55650VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 15 MFD, 370 V, OVAL RUN, REPLACED BY 8552-091BX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 1500 PF, UR 450 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 1UF, 100V, BOX TYPE, 7 X 11 X 6 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 2 POLE, 150VRMS METAL OXIDE VARISTOR, CHASSIS MOUNT, ERZC20EK241. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 2200PF, .0022UF, 100V, AXIAL, CERAMIC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 230/240V, 50/60HZ, 7.5KVAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 25 MF, 1000 VDC, REPLACEMENT PART. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 250V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 2700P, 50V, DISC, Y5P, 10%. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 33000UF, 10V, AXIAL, 20X80MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 332P, 400V, CERAMIC, DISC, 13MM DIA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 340-408 MFD, 110-125 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 350 VOLTS, 2400 UF, 85 DEGREE C, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 370VAC, 66HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 400 VDC, 10% -/+. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 40KVAR, 480V, 60HZ, 3PH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 450UF, 10%, 600 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 47PF, 50V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 500PF, 50V, 20%. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 680UF, 450V, 50X80MM, LS 22.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINUM ELECTROLYTIC, 10UF, 63V, 20%, AXIAL, 5X12MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINUM ELECTROLYTIC, 440UF, 40V, AXIAL, 35X41MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINUM ELECTROLYTIC, 470UF, 200V, AXIAL, ALUMINUM (WET), 10%, 1.375 X 1.625, (35X41MM). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINUM ELECTROLYTIC, 516D SERIES, 220UF, 35V, 20%, AXIAL, 8X20MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, 220 UF, 450V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ALUM ELECTROLYTIC, 3900UF, 50V, 22.50X54.40 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ALUM ELECTROLYTIC, 470UF, 12V, 3 PIN, 12.5X29.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ELECTROLYTIC, 100UF, 63V, 8X20 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ELECTROLYTIC, 10UF, 250V, 20%, 10X21 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ELECTROLYTIC, 22UF, 35V, 5X12 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ELECTROLYTIC, 3900UF, 63V, 45MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ELECTROLYTIC, 470UF, 16V, 10X30 MM, NON / BI POLAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ELECTROLYTIC, 5900UF, 20V, 22X42 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ELECTROLYTIC, 660UF, 50V, 15X30 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, FILM POLYSTYRENE, .0033UF, 3.3NF, 3300PF, 4X10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, CERAMIC, 100000PF, 1KV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, CERAMIC, 1500PF, 1KV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, CERAMIC, 180PF, 1KV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, CERAMIC, 220 PF, 1 KV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, CERAMIC, 220PF, .00022UF, 50V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, CERAMIC, 22PF, 50V, NP0, SM 0805. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, CERAMIC, 2NF, 50V, +80/-20%. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, CERAMIC, 3300PF, 50V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, CERAMIC, 560PF, 1 KV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, DISC, 10PF, +/-5%, 2000 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ELECTR ALUM, 1800UF, 450V, SCREW TERMINAL, 20%, L/S 23MM, 50X92MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ELECTROLYTIC, 2700UF, 450V, SCREW TERMINAL, LS 31.7MM, 85C, 76.9X96.7MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ELECTROLYTIC, 516D SERIES, 10UF, 35V, AXIAL, 20%, POLAR, 2000 HOURS @ 85C, 5X12MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ELECTROLYTIE 5600UF 400VDC 450/SURGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, MAX SURGE 400 VDC, 4500 UF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, METALIZED, 1.3 MFD, 450 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, MLCC, 470PF, 100V, RADIAL, 8MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, POLY FILM, .1UF, 100V, AXIAL 10%, 4X11MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, CERAMIC, .033UF 33000PF 33NF, 3KV, 22 MM DIAMETER, 17.78 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, SCREW POST, 12000 UF, 450 VDC, +/- 20 % TOLERANCE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, RF, CERAMIC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, SCREW TERMINAL, ELECTROLYTIC, 1200UF, 400 VDC, 45X105 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, SCREW TYPE, ELECTROLYTIC, 7700MFD, 200VDC, TYPE CGS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, TANTALUM, 4.7UF, 10V, 7.3 X 4.3 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, VARPLUS2, 230/240V, 50/60HZ, 2.5KVAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CERAMIC CAPACITOR, .000100 MF, 1 KV, TYPE GA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CERAMIC CAPACITOR, .000120, 12 V, TYPE GA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CERAMIC CAPACITOR, .000820 MF, 1KV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CERAMIC CAPACITOR, .004700 MF, 1 KV, TYPE GA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CERAMIC CAPACITOR, .00500 MF, 1KV, TYPE GA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CERAMIC CAPACITOR, .005000 MF, 100 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CERAMIC CAPACITOR, 1000 V, .000500 MF, TYPE GA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CERAMIC CAPACITOR, 10PF, 50V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CERAMIC CAPACITOR, 12PF, 50V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CERAMIC CAPACITOR, 15PF, 1KV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CERAMIC CAPACITOR, 20PF, 1KV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CERAMIC CAPACITOR, 22PF, 1KV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CERAMIC CAPACITOR, 3.3PF, 1KV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CERAMIC CAPACITOR, 39PF, 50V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CERAMIC CAPACITOR, 47000PF, 1KV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CERAMIC CAPACITOR, 47000PF, 50V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CERAMIC CAPACITOR, 50000PF, 1KV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CERAMIC CAPACITOR, 56PF, 1KV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CERAMIC CAPACITOR, 56PF, 50V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CERAMIC CAPACITOR, 6.8PF, 1KV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CERAMIC CAPACITOR, 680PF, 1KV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CERAMIC CAPACITOR, 68PF, 1KV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CERAMIC CAPACITOR, RADIAL, 18PF, 10%, 1KV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CERAMIC CAPACITOR, RADIAL, 5000PF, 1KV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CERAMIC DISC CAPACITORS, 6000V, 20% 0.001UF, 001/6KV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, LOOP BACK ADAPTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC LINK CAPACITORS, 7500UF, 800V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DECOUPLING CAPACITOR, .02UF, 50V, FOR 14 PIN IC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FEED THRU CAPACITOR, 1000PF, 100V, DISC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GE CAPACITOR, 5.00 KVAR, 600 VOLTS, 60 HZ 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GENERAL ELECTRIC, 42L3222, FILM CAPACITOR; CAPACITOR TYPE:SNUBBER; CAPACITANCE:0.22F; CAPACITANCE TOLERANCE: 5%; VOLTAGE RATING:2000V; CAPACITOR DIELECTRIC MATERIAL:POLYPROP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VACUUM CAPACITOR, 200 PF, 32KV, 60 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VACUUM CAPACITOR, FIXED GAS, DI ELECTRIC, 60.0 A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VACUUM CAPACITOR, FIXED, 250 PF, 32KV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFASCTURER, CAPACITOR, 20KVAR, POWER CORRECTION CAPACITOR. FREE 2 YEAR RADWELL WARRANTY | |
| DUCATI ENERGIA Components 4.16.10.09.64 | |
| DUCATI ENERGIA Components 4.16.10.28.64 | |
| DUCATI ENERGIA Components 4.16.10.29.64 | |
| DUCATI ENERGIA Components 4.16.10.67.64 | |
| DUCATI ENERGIA Components 416.17.07TA | |
| EBM PAPST Components 68462-4-7320 | |
| EFC Components RC1313EFR-N-.1-6.3-2 0/5101 | |
| ELECTROLYTIC CAPACITOR, 180 F, 450 V, 20%, SNAP-IN, 5000 HOURS @ 105C, 25 X 30 MM. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTROLYTIC CAPACITOR, 550C SERIES, 1800 UF, +50%, -10%, 450 V, -40C TO +105C. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRONIC MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAPACITOR X2 275VAC 20PERCENT TOLERANCE 0.1UF. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAPACITOR; CAPACITOR TYPE:SNUBBER; CAPACITANCE:0.047µF ; CAPACITANCE TOLERANCE:± 5%; VOLTAGE RATING:2000VDC; CAPACITOR DIELECTRIC MATERIAL:POLYP. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAPACITOR; CAPACITOR TYPE:SNUBBER; CAPACITANCE:0.47µF; CAPACITANCE TOLERANCE:± 10%; VOLTAGE RATING:400VDC; CAPACITOR DIELECTRIC MATERIAL:POLYPR. FREE 2 YEAR RADWELL WARRANTY | |
| GAS DISCHARGE TUBES - GDTS / GAS PLASMA ARRESTORS GP S.A. STAN. 1000V. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL ELECTRIC Components 65L825TE1 | |
| GENERAL ELECTRIC Components 6X658D | |
| GRAINGER APPROVED VENDOR Components 4X061A | |
| HARTLAND CONTROLS Components CAP-5/440 | |
| MARCON,40FAL305U, CAPACITOR,SHUNT CAPACITOR, 3UF, 400VAC, SOLDER TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| MARS,685744-11045,68 574411045,CAPACITOR, 88-108MFD,220-250VAC ,60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MARS,685744-12012,68 5744-12012,CAPACITOR , OVAL RUN,17UF,370VAC,60HZ . FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR RUN CAPACITOR, METALLIZED POLYPROPYLENE, 4.16.15 SERIES, CAN, 2UF, +/- 5%, STUD MOUNT-M8, 475 V, TWIN CABLE L=250 MM, 425V 30000H/CL.A, 475V 10000H/CL.B, 500V 3000H/CL.C, -25/85/21, 50-60 HZ, NEWARK ELECTRONICS... | |
| MOTOR RUN CAPACITOR, METALLIZED PP, 450V, CAN, +-5% TOLERANCE. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR START CAPACITOR: 110 TO 125V AC, 708-850 MFD, ROUND, 3 3/8 IN CASE HT, 1 13/16 IN DIA. FREE 2 YEAR RADWELL WARRANTY | |
| OVAL MOTOR RUN CAPACITOR, 25 MICROFARAD RATING, 480 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FILM CAPACITOR, METALLIZED PP, AXIAL LEADED, 0.22 UF, + 5 %, SNUBBER, THROUGH HOLE, 500V, 1.2KV, PC PIN, PEAK CURRENT 240A, RMS 9A, 0.0045OHM, 42L SERIES. FREE 2 YEAR... | |
| PYRANOL CAPACITOR, 480V, 3PH, 60HZ, 10KVAR. FREE 2 YEAR RADWELL WARRANTY | |
| RESISTOR .01OHM 10M/C 200V. FREE 2 YEAR RADWELL WARRANTY | |
| ROUND CAPACITOR 370/440V. FREE 2 YEAR RADWELL WARRANTY | |
| START CAPACITOR, 5MFD, 370VAC, 66HZ MAX. FREE 2 YEAR RADWELL WARRANTY | |
| START CAPICTOR,HEAVY DUTY, 64-77MFD, 330V. FREE 2 YEAR RADWELL WARRANTY | |
| SUPERCAPACITOR, RADIAL, .47F, 5.5V, 21.5X9.5MM, 5LS. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM CAPACITOR, 100UF 10V 0.1 OHM 10%, 7343-31; CAPACITANCE:100ªF; VOLTAGE RATING:10V; TANTALUM CAPACITOR CASE:2917 [7343 METRIC]; PRODUCT RANGE:593D SERIES; CAPACITANCE TOLERANCE:ª 10%; OPERATING TEMPERATURE MIN:-55ªC ROHS COMPLIANT: YES. FREE 2... | |
| TANTALUM CAPACITOR, 10UF 35V, 0.3 OHM, 0.1, 7343-31; CAPACITANCE:10ªF; VOLTAGE RATING:35V; TANTALUM CAPACITOR CASE:2917 [7343 METRIC]; PRODUCT RANGE:593D SERIES; CAPACITANCE TOLERANCE:ª 10%; OPERATING TEMPERATURE MIN:-55ªC ROHS COMPLIANT: YES. FREE 2... | |
| TANTALUM CAPACITOR, 220UF, 16V, 0.055 OHM, 0.2, SMD, FULL REEL; CAPACITANCE:220¦F; VOLTAGE RATING:16V; TANTALUM CAPACITOR CASE:2824 [7260 METRIC]; PRODUCT RANGE:594D SERIES; CAPACITANCE TOLERANCE:¦ 20%; OPERATING TEMPERATURE MAX:85¦CROHS COMPLIANT: YES. FREE... | |
| TANTALUM CAPACITOR, POLARIZED, TANTALUM (DRY/SOLID), 25V, 10%,15UF, SURFACE MOUNT, 2812. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM CAPACITOR. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |