Win Source Part Number: 1307315-EEE-FT1V470A
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: FT
Package: Tape & Reel
Applications: Automotive
Height - Seated (Max): 0.240" (6.10mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 360mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.197" Dia (5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: PCE5014DKR,EEEFT1V47
Base Product Number: EEE-FT
Ripple Current @ Low Frequency: 156 mA @ 120 Hz
Ripple Current @ High Frequency: 240 mA @ 100 kHz
47uF 35V 20% Aluminum Electrolytic Capacitor, Radial, 105°C, SMD Product overview: EEE-FT1V470AR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FT1V470AR can be used for catalog matching and distributor lookup.
CAPACITOR, ALUMINUM ELECTROLYTIC, 47UF 35V, 20%, FT SERIES, LIFETIME @ TEMPERATURE: 2000 HRS @ 105°C, SMD, 5.3MM X 5.3MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 47UF 20% 35V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20%, 35V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):35V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes
CAP ALUM 47UF 20% 35V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Radwell International | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1307315-EEE-FT1V470AR | 58-EEE-FT1V470AR | 39059188 | EEE-FT1V470AR | 97W6967 | EEE-FT1V470AR |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | SMD 47uF 35V Capacitor | Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 47Uf, 20%, 35V, Smd, Full Reel; Capacitor Case / Package Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 35 volts | 35 volts | 35 volts | 35 volts | 35 volts | |
| WVAC | 35 volts | 35 volts | 35 volts |