Alum Electrolytic Cap 2200uF 50V 20% Radial 1.3A 85C Product overview: ECA-1HM222 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 50V, 1.3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 50V, 1.3A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-1HM222 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1164492-ECA-1HM222
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: M-A
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.319" (33.50mm)
Standard Package: 100
Capacitance: 2200 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lead Spacing: 0.295" (7.50mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.630" Dia (16.00mm)
Alternative Parts (Cross-Reference): ECA 1HM222; ECA-1HM222.; ECA1HM222;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: ECA1HM222,P5187,Q363
Base Product Number: ECA-1HM
Ripple Current @ Low Frequency: 1.3 A @ 120 Hz
Ripple Current @ High Frequency: 2.21 A @ 10 kHz
CAPACITOR, RADIAL, ELECTROLYTIC, 2200UF, 50V, 16X31.5 MM, LS 7.5MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 2200UF 20% 50V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 20%, 50V, RADIAL; Capacitance:2200µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-ECA-1HM222 | 1164492-ECA-1HM222 | 39018726 | ECA-1HM222 | 17T5013 |
| Product Name | 2200uF 50V 1.3A Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 2200Uf, 20%, 50V, Radial; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF | 2200 microF |