Vishay Intertechnology, Inc. Ceramic Capacitors D203Z59Z5UL63L0R

Description
0.02µF -20%, +80% 500V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
0.02µF -20%, +80% 500V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC5117-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5117-ND
Ceramic Capacitors BC5117-ND
0.02µF -20%, +80% 500V Ceramic Capacitor Z5U Radial, Disc

0.02µF -20%, +80% 500V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitor - 16345189 - Radwell International
Willingboro, NJ, United States
Capacitor
16345189
Capacitor 16345189
CERAMIC CAPACITOR, RADIAL, .02UF, 500V, Z5U, +80,-20%, 9.53MM LEADSPACING, 15MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY

CERAMIC CAPACITOR, RADIAL, .02UF, 500V, Z5U, +80,-20%, 9.53MM LEADSPACING, 15MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ceramic Capacitor 0.02Uf, 500V, Z5U, +80,-20%, Radial; Capacitance Vishay - 91K7959 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.02Uf, 500V, Z5U, +80,-20%, Radial; Capacitance Vishay
91K7959
Ceramic Capacitor 0.02Uf, 500V, Z5U, +80,-20%, Radial; Capacitance Vishay 91K7959
CERAMIC CAPACITOR 0.02UF, 500V, Z5U, +80,-20%, RADIAL; Capacitance:20000pF; Voltage(DC):500V; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5U; Lead Spacing:9.53mm; Capacitor Terminals:Radial Leaded; No. of Pins:2 RoHS Compliant: Yes

CERAMIC CAPACITOR 0.02UF, 500V, Z5U, +80,-20%, RADIAL; Capacitance:20000pF; Voltage(DC):500V; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5U; Lead Spacing:9.53mm; Capacitor Terminals:Radial Leaded; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC5117-ND 16345189 91K7959
Product Name Ceramic Capacitors Capacitor Ceramic Capacitor 0.02Uf, 500V, Z5U, +80,-20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0200 microF 0.0200 microF 0.0200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1238-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - CK05BX330K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers