Supercapacitor 100mF 5.5V Radial Cylindrical 5mm ESR 100R Product overview: EEC-F5R5H104 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-EEC-F5R5H104 can be used for catalog matching and distributor lookup.
DISCONTINUED BY MANUFACTURER, CAPACITOR, F SERIES, DOUBLE LAYER, 100000 UF CAPACITANCE, +80% / -20% TOLERANCE, 5.5 V, 5 MM LEAD SPACING, RADIAL LEADED. FREE 2 YEAR RADWELL WARRANTY
CAP 100MF -20% +80% 5.5V T/H
CAPACITOR DOUBLE LAYER, 0.1F, 5.5V, +80, -20%, RADIAL; Capacitance:0.1F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 85°C; ESR:-; Height:9.5mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 61-EEC-F5R5H104 | 24690165 | EEC-F5R5H104 | 25M9117 |
| Product Name | 5.5V Capacitor | Capacitor | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitor Double Layer, 0.1F, 5.5V, +80, -20%, Radial; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Capacitance Range | 100000 microF | 100000 microF | 100000 microF | 100000 microF |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) |