Murata Electronics Ceramic Capacitors DEBE33D472ZA2B

Description
4700pF -20%, +80% 2000V (2kV) Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
4700pF -20%, +80% 2000V (2kV) Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-4246-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4246-ND
Ceramic Capacitors 490-4246-ND
4700pF -20%, +80% 2000V (2kV) Ceramic Capacitor E Radial, Disc

4700pF -20%, +80% 2000V (2kV) Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DEBE33D472ZA2B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DEBE33D472ZA2B
Ceramic Capacitors DEBE33D472ZA2B
CAP CER 4700PF 2KV RADIAL

CAP CER 4700PF 2KV RADIAL

Supplier's Site Datasheet
Capacitor - 220438419 - Radwell International
Willingboro, NJ, United States
Capacitor
220438419
Capacitor 220438419
CAPACITOR, RADIAL, CERAMIC, DISC, 4700PF, 80%, -20%, 2000V, 11X14MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, CERAMIC, DISC, 4700PF, 80%, -20%, 2000V, 11X14MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Radwell International
Product Category Capacitors Capacitors Capacitors
Product Number 490-4246-ND DEBE33D472ZA2B 220438419
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C224U020CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1711167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details