Panasonic Film Capacitors ECQ-UAAF105SA

Description
CAP FILM 1UF 20% 275VAC RAD
Datasheet
Description
CAP FILM 1UF 20% 275VAC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UAAF105SA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF105SA
Film Capacitors ECQ-UAAF105SA
CAP FILM 1UF 20% 275VAC RAD

CAP FILM 1UF 20% 275VAC RAD

Supplier's Site Datasheet
Capacitor - 136892021 - Radwell International
Willingboro, NJ, United States
Capacitor
136892021
Capacitor 136892021
SUPPRESSION CAPACITOR, 1UF, 275V, X2, RAD, CAPACITANCE:1F, SUPPRESSION CLASS:X2, PRODUCT RANGE:ECQUA SERIES, VOLTAGE RATING X:275VAC, VOLTAGE RATING Y:-, DIELECTRIC TYPE:METALLIZED PP, CAPACITANCE TOLERANCE: 20%, DV/DT RATING:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SUPPRESSION CAPACITOR, 1UF, 275V, X2, RAD, CAPACITANCE:1F, SUPPRESSION CLASS:X2, PRODUCT RANGE:ECQUA SERIES, VOLTAGE RATING X:275VAC, VOLTAGE RATING Y:-, DIELECTRIC TYPE:METALLIZED PP, CAPACITANCE TOLERANCE: 20%, DV/DT RATING:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Radwell International
Product Category Capacitors Capacitors
Product Number ECQ-UAAF105SA 136892021
Product Name Film Capacitors Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Film Capacitors - 1725737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details