Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 1500uF 6000H 8x11.5mm
CAP ALUM 1500UF 20% 6.3V RADIAL
CAPACITOR, ALUM ELECT, 1500UF, 6.3V, RADIAL, FS SERIES, 20%, 8X15MM, LS 3.5MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP, 1500UF, 6.3V, ALU ELEC, RADIAL; Capacitance:1500µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEU-FS0J152L | EEU-FS0J152L | 87501171 | 73AC9334 |
| Product Name | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Cap, 1500Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Technology | Single-Layer | |||
| Applications | General Purpose; General Purpose | |||
| Capacitance Type | Fixed | Fixed | ||
| Features | Polarized | Polarized |