CAPACITOR, RADIAL, ELECTROLYTIC, 470UF, 16V, 8X15 MM 3.5LS. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 470UF 20% 16V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 16V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes
| Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 24693097 | EEU-FM1C471L | 04M9014 |
| Product Name | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 470Uf, 16V, 20%, Radial; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Capacitance Range | 470 microF | 470 microF | 470 microF |
| Lead Style | Radial | Radial | |
| Technology | Single-Layer | ||
| Applications | General Purpose; General Purpose |