Win Source Part Number: 1352013-DEHR33D472KA
Category: Capacitors - Ceramic Capacitors
Series: DEH
Features: High Voltage, Low Dissipation Factor
Package: Bulk
Size / Dimension: 0.827" Dia (21.00mm)
Applications: General Purpose
Height - Seated (Max): 0.945" (24.00mm)
Standard Package: 50
Capacitance: 4700 pF
Tolerance: ±10%
Voltage - Rated: 2000V (2kV)
Temperature Coefficient: R
Lead Spacing: 0.394" (10.00mm)
Lead Style: Formed Leads
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -25°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0060
Mfr: Murata Electronics
Base Product Number: DEHR33D
Product Status: Obsolete
4700pF ±10% 2000V (2kV) Ceramic Capacitor R Radial, Disc
CAP CER 4700PF 2KV RADIAL Product overview: DEHR33D472KA4B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEHR33D472KA4B can be used for catalog matching and distributor lookup.
CAP CER 4700PF 2KV RADIAL
CAPACITOR, LEADED, 4700PF; CAPACITANCE:4700PF; CAPACITANCE TOLERANCE: 10%; DIELECTRIC CHARACTERISTIC:R; VOLTAGE RATING:2KV; CAPACITOR CASE STYLE:DISC;. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1352013-DEHR33D472KA4B | 490-4124-ND | 60-DEHR33D472KA4B | DEHR33D472KA4B | 48995386 |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | 4700PF 2KV Capacitor | Ceramic Capacitors | Capacitor |
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0047 microF | 0.0047 microF | 0.0047 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 2000 volts | 2000 volts | 2000 volts |