Panasonic Aluminium Capacitors EEUFS2A270

Description
Capacitor Aluminium Radial FS Series 10
Request a Quote Datasheet
Description
Capacitor Aluminium Radial FS Series 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1763888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1763888
Aluminium Capacitors 1763888
Capacitor Aluminium Radial FS Series 10

Capacitor Aluminium Radial FS Series 10

Supplier's Site
Aluminium Capacitors - 1763859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1763859
Aluminium Capacitors 1763859
Capacitor Aluminium Radial FS Series 10

Capacitor Aluminium Radial FS Series 10

Supplier's Site
Capacitor - 136913729 - Radwell International
Willingboro, NJ, United States
Capacitor
136913729
Capacitor 136913729
CAPACITOR, ALUMINUM ELECTROLYTIC, 27 UF, 100V, RADIAL LEADED, 8 X 11.5MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ALUMINUM ELECTROLYTIC, 27 UF, 100V, RADIAL LEADED, 8 X 11.5MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cap, 27Μf, 100V, 20%; Capacitance Panasonic - 63AC9417 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 27Μf, 100V, 20%; Capacitance Panasonic
63AC9417
Cap, 27Μf, 100V, 20%; Capacitance Panasonic 63AC9417
CAP, 27µF, 100V, 20%; Capacitance:27µF; Voltage Rating:100V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:11.5mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 27µF, 100V, 20%; Capacitance:27µF; Voltage Rating:100V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:11.5mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1763888 136913729 63AC9417
Product Name Aluminium Capacitors Capacitor Cap, 27Μf, 100V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 108UVR6R3MFE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701125 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402B102K101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details