AVX Corporation Ceramic Capacitors - CK06BX224KTR1 CK06BX224KTR1

Description
Manufacturer: AVX Corporation Win Source Part Number: 1029261-CK06BX224KTR 1 Features: Military Voltage Rating: 50V Applications: General Purpose Height - Seated (Max): 0.300" (7.62mm) Mounting: Through Hole Capacitance: 0.22μF Tolerance: ±10% Temperature Coefficient: BX Lead Spacing: 0.200" (5.08mm) Lead Style: Straight Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.290" L x 0.090" W (7.37mm x 2.29mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1029261-CK06BX224KTR 1 Features: Military Voltage Rating: 50V Applications: General Purpose Height - Seated (Max): 0.300" (7.62mm) Mounting: Through Hole Capacitance: 0.22μF Tolerance: ±10% Temperature Coefficient: BX Lead Spacing: 0.200" (5.08mm) Lead Style: Straight Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.290" L x 0.090" W (7.37mm x 2.29mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CK06BX224KTR1 - 1029261-CK06BX224KTR1 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CK06BX224KTR1
1029261-CK06BX224KTR1
Ceramic Capacitors - CK06BX224KTR1 1029261-CK06BX224KTR1
Manufacturer: AVX Corporation Win Source Part Number: 1029261-CK06BX224KTR 1 Features: Military Voltage Rating: 50V Applications: General Purpose Height - Seated (Max): 0.300" (7.62mm) Mounting: Through Hole Capacitance: 0.22μF Tolerance: ±10% Temperature Coefficient: BX Lead Spacing: 0.200" (5.08mm) Lead Style: Straight Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.290" L x 0.090" W (7.37mm x 2.29mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1029261-CK06BX224KTR1
Features: Military
Voltage Rating: 50V
Applications: General Purpose
Height - Seated (Max): 0.300" (7.62mm)
Mounting: Through Hole
Capacitance: 0.22μF
Tolerance: ±10%
Temperature Coefficient: BX
Lead Spacing: 0.200" (5.08mm)
Lead Style: Straight
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.290" L x 0.090" W (7.37mm x 2.29mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - CK06BX224KTR1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK06BX224KTR1
Ceramic Capacitors CK06BX224KTR1
CAP CER 0.22UF 50V BX RADIAL

CAP CER 0.22UF 50V BX RADIAL

Supplier's Site Datasheet
Capacitor - 49008797 - Radwell International
Willingboro, NJ, United States
Capacitor
49008797
Capacitor 49008797
(PRICE/TR) CAPACITOR,CERAMIC,22 0000PF,50VDC,10-% TOL,10+% TOL,BX-TC CODE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TR) CAPACITOR,CERAMIC,220000PF,50VDC,10-% TOL,10+% TOL,BX-TC CODE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitor,ceramic,220000Pf,50Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx - 52J1925 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,220000Pf,50Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx
52J1925
Capacitor,ceramic,220000Pf,50Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx 52J1925
Capacitor,Ceramic,22 0000pF,50VDC,10-% Tol,10+% Tol,BX-TC Code RoHS Compliant: Yes

Capacitor,Ceramic,220000pF,50VDC,10-% Tol,10+% Tol,BX-TC Code RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1029261-CK06BX224KTR1 CK06BX224KTR1 49008797 52J1925
Product Name Ceramic Capacitors - CK06BX224KTR1 Ceramic Capacitors Capacitor Capacitor,ceramic,220000Pf,50Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts
WVAC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 105PHB400K2H-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications High Frequency
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF2R2B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details