1000µF 10V 20% Aluminum Electrolytic Capacitor, Radial, 105°C, SMD Product overview: EEE-FT1A102AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FT1A102AP can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 870140-EEE-FT1A102AP
Series: FT
Operating Temperature Range: -55°C ~ 105°C
Features: Aluminum Electrolytic Capacitors Radial, Can - SMD 80mOhm @ 100kHz 2000 Hrs @ 105°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: EEEFT1A102AP, P15081CT, P15081TR, P15081DKR
ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 20%, 10V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):10V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Width:-RoHS Compliant: Yes
CAP ALUM 1000UF 20% 10V SMD
CAPACITOR, SMD, ELECTROLYTIC, 1000UF, 10V, 20%, RADIAL, 85C, 8X10.2 MM. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-EEE-FT1A102AP | 870140-EEE-FT1A102AP | 01X0899 | EEE-FT1A102AP | 39059088 |
| Product Name | SMD 10V Capacitor | Aluminum Capacitors - EEE-FT1A102AP | Aluminum Electrolytic Capacitor, 1000Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | ||||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF |