ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 100V, 20%, RADIAL; CAPACITANCE:220 F; VOLTAGE RATING:100V; PRODUCT RANGE:NHG SERIES; CAPACITANCE TOLERANCE: 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:12.5MM; PACKAGING:EACH; HEIGHT:25MM;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 220UF 20% 100V RADIAL
CAP ALUM 220UF 20% 100V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 100V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes
| Radwell International | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 24695369 | 590-ECA-2AHG221 | ECA-2AHG221 | 96K9213 |
| Product Name | Capacitor | CAP ALUM 220UF 20% 100V RADIAL | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 220Uf, 100V, 20%, Radial; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 2.20E8 microF | 220 microF | 220 microF | 220 microF |
| Lead Style | Radial | Radial; PCB, Through Hole | Radial | |
| RoHS Compliant | Yes | Yes |